Telit RF Receivers - GE910-QUAD V3 GE910-QUAD V3

Description
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060743-GE910-QUAD V3 Interface: UART Height: 2.38 mm Categories: RF Receivers Max Frequency: 1.9898 GHz Alternative Parts (Cross-Reference): GE910-QUAD V3GE910QUAD V3; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: GE910-QUAD V3 Max Supply Voltage: 4.5 V Min Supply Voltage: 3.1 V Nominal Supply Current: 800 µA Number of GPIO: 10 Number of ADC Channels: 1
Request a Quote
Description
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060743-GE910-QUAD V3 Interface: UART Height: 2.38 mm Categories: RF Receivers Max Frequency: 1.9898 GHz Alternative Parts (Cross-Reference): GE910-QUAD V3GE910QUAD V3; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: GE910-QUAD V3 Max Supply Voltage: 4.5 V Min Supply Voltage: 3.1 V Nominal Supply Current: 800 µA Number of GPIO: 10 Number of ADC Channels: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - GE910-QUAD V3 - 1060743-GE910-QUAD V3 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - GE910-QUAD V3
1060743-GE910-QUAD V3
RF Receivers - GE910-QUAD V3 1060743-GE910-QUAD V3
Manufacturer: Telit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060743-GE910-QUAD V3 Interface: UART Height: 2.38 mm Categories: RF Receivers Max Frequency: 1.9898 GHz Alternative Parts (Cross-Reference): GE910-QUAD V3GE910QUAD V3; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: GE910-QUAD V3 Max Supply Voltage: 4.5 V Min Supply Voltage: 3.1 V Nominal Supply Current: 800 µA Number of GPIO: 10 Number of ADC Channels: 1

Manufacturer: Telit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060743-GE910-QUAD V3
Interface: UART
Height: 2.38 mm
Categories: RF Receivers
Max Frequency: 1.9898 GHz
Alternative Parts (Cross-Reference): GE910-QUAD V3GE910QUAD V3;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: GE910-QUAD V3
Max Supply Voltage: 4.5 V
Min Supply Voltage: 3.1 V
Nominal Supply Current: 800 µA
Number of GPIO: 10
Number of ADC Channels: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1060743-GE910-QUAD V3
Product Name RF Receivers - GE910-QUAD V3
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details