Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TELEX COMMUNICATIONS, INC.
LC6-SW100-L -- CEILING MOUNT SUBWOOFER, WHITE; PRODUCT RANGE TELEX COMMUNICATIONS
Telex Communications, Inc.
Ceiling Mount Subwoofer, White; Product Range Telex Communications
LC6-SW100-L
Description
CEILING MOUNT SUBWOOFER, WHITE; Product Range:
Newark, An Avnet Company
Done
Datasheet
Description
CEILING MOUNT SUBWOOFER, WHITE; Product Range:
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ceiling Mount Subwoofer, White; Product Range Telex Communications
81Y9203
Ceiling Mount Subwoofer, White; Product Range Telex Communications
81Y9203
CEILING MOUNT SUBWOOFER, WHITE; Product Range:
CEILING MOUNT SUBWOOFER, WHITE; Product Range:
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
81Y9203
Product Name
Ceiling Mount Subwoofer, White; Product Range Telex Communications
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-230-E-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Speakers
526866
Specs
Frequency Response
20000 Hz
View Details
JL Audio, Inc.
M-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (250 W, 4 Ω) - Titanium Classic Grille
M10IB5-CG-TB
Specs
Nominal Power
250 watts
Impedance
4 ohms
Size
10.00 inch (254 mm)
View Details
Tymphany Corporation
Speakers
PMT-20N12AL03-04
Specs
Resonance Frequency
399 Hz
View Details