Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TELEX COMMUNICATIONS, INC.
LBC3432/03 -- UNDIRECT SOUND PROJECTOR, 20W, 100V; PRODUCT RANGE TELEX COMMUNICATIONS
Telex Communications, Inc.
Undirect Sound Projector, 20W, 100V; Product Range Telex Communications
LBC3432/03
Description
UNDIRECT SOUND PROJECTOR, 20W, 100V; Product Range:
Newark, An Avnet Company
Done
Datasheet
Description
UNDIRECT SOUND PROJECTOR, 20W, 100V; Product Range:
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Undirect Sound Projector, 20W, 100V; Product Range Telex Communications
27X4293
Undirect Sound Projector, 20W, 100V; Product Range Telex Communications
27X4293
UNDIRECT SOUND PROJECTOR, 20W, 100V; Product Range:
UNDIRECT SOUND PROJECTOR, 20W, 100V; Product Range:
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
27X4293
Product Name
Undirect Sound Projector, 20W, 100V; Product Range Telex Communications
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
50GCB SelecTone® Amplified Speakers
50GCB-024
Specs
SPL
98 dB
Weight
730.00 g (25.75 oz)
View Details
RS Components, Ltd.
Speakers
526810
Specs
SPL
77 dB
Impedance
8 ohms
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure
CLS110RG-W7
Specs
Features
Case
Nominal Power
750 watts
Impedance
3 ohms
View Details
Boston Acoustics, Inc.
Home Audio, In-Ceiling Speaker
HSi 250
Specs
Nominal Power
10 to 90 watts
Impedance
8 ohms
Sensitivity
90 dB
View Details