COMPLETE EARSET, 1.5M, 125 OHM, 1/8"; Frequency Response Min:-; Frequency Response Max:-; Impedance:125ohm; Drive Unit Type:-; Connector Type:1/8" Connector; Lead Length:1.5m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 10J0199 |
| Product Name | Complete Earset, 1.5M, 125 Ohm, 1/8; Frequency Response Min Rts |