MilesTek Corporation RJ11 6C VOICE GRADE MODULE WHITE LE-41106-RW6

Description
[LEVITON] RJ11 6C VOICE GRADE MODULE WHITE - PART# LE-41106-RW6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia Outlet System (with QuickPort module adapter), Decora Inserts, patch panels and patch blocks. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: .885"H x .636"W x 1.179"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] RJ11 6C VOICE GRADE MODULE WHITE - PART# LE-41106-RW6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia Outlet System (with QuickPort module adapter), Decora Inserts, patch panels and patch blocks. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: .885"H x .636"W x 1.179"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
RJ11 6C VOICE GRADE MODULE WHITE - LE-41106-RW6 - MilesTek Corporation
Denton, TX, United States
RJ11 6C VOICE GRADE MODULE WHITE
LE-41106-RW6
RJ11 6C VOICE GRADE MODULE WHITE LE-41106-RW6
[LEVITON] RJ11 6C VOICE GRADE MODULE WHITE - PART# LE-41106-RW6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia Outlet System (with QuickPort module adapter), Decora Inserts, patch panels and patch blocks. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: .885"H x .636"W x 1.179"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] RJ11 6C VOICE GRADE MODULE WHITE - PART# LE-41106-RW6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia Outlet System (with QuickPort module adapter), Decora Inserts, patch panels and patch blocks. FEATURES

  • Exclusive cutting ledge combines termination and trim into one labor-saving step
  • Individual-port configurability allows specification flexibility
  • Robust one-piece lead-frame design
  • Narrow connector allows high port density in a small area
  • Voice Grade and USOC wire configuration labels

STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS

  • Dimensions: .885"H x .636"W x 1.179"D
  • Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze.

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41106-RW6
Product Name RJ11 6C VOICE GRADE MODULE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Thermoplastic Screwless Wall Plate - 3012GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - NP113I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details