TelephoneStuff.com Siemon 48 Port Shielded Patch Panel Z6AS-PNL-U48K

Description
48 Port Shielded Patch Panel provides outstanding performance and aesthetics in a shielded, high-density modular solution. The panels provide rapid and reliable installation by accelerating outlet mounting, grounding, and cable tie-down operations. It is designed for use with Z-MAX shielded panel outlets. Features: - High-Density: Provides up to 48 ports in just 1U to reduce valuable rack/cabinet space consumption - Port Identification: High visibility magnifying labeling system enables quick identification of outlets - Durable, lightweight, high strength steel with black finish - Scratch / fade resistant port marking - Available in both flat and angled mounting styles - Embedded conductive strips automatically ground Z-MAX modules to panel upon insertion - Includes Z-Tool
Description
48 Port Shielded Patch Panel provides outstanding performance and aesthetics in a shielded, high-density modular solution. The panels provide rapid and reliable installation by accelerating outlet mounting, grounding, and cable tie-down operations. It is designed for use with Z-MAX shielded panel outlets. Features: - High-Density: Provides up to 48 ports in just 1U to reduce valuable rack/cabinet space consumption - Port Identification: High visibility magnifying labeling system enables quick identification of outlets - Durable, lightweight, high strength steel with black finish - Scratch / fade resistant port marking - Available in both flat and angled mounting styles - Embedded conductive strips automatically ground Z-MAX modules to panel upon insertion - Includes Z-Tool

Suppliers

Company
Product
Description
Supplier Links
Siemon 48 Port Shielded Patch Panel - Z6AS-PNL-U48K - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon 48 Port Shielded Patch Panel
Z6AS-PNL-U48K
Siemon 48 Port Shielded Patch Panel Z6AS-PNL-U48K
48 Port Shielded Patch Panel provides outstanding performance and aesthetics in a shielded, high-density modular solution. The panels provide rapid and reliable installation by accelerating outlet mounting, grounding, and cable tie-down operations. It is designed for use with Z-MAX shielded panel outlets. Features: - High-Density: Provides up to 48 ports in just 1U to reduce valuable rack/cabinet space consumption - Port Identification: High visibility magnifying labeling system enables quick identification of outlets - Durable, lightweight, high strength steel with black finish - Scratch / fade resistant port marking - Available in both flat and angled mounting styles - Embedded conductive strips automatically ground Z-MAX modules to panel upon insertion - Includes Z-Tool

48 Port Shielded Patch Panel provides outstanding performance and aesthetics in a shielded, high-density modular solution. The panels provide rapid and reliable installation by accelerating outlet mounting, grounding, and cable tie-down operations. It is designed for use with Z-MAX shielded panel outlets.
Features:
- High-Density: Provides up to 48 ports in just 1U to reduce valuable rack/cabinet space consumption
- Port Identification: High visibility magnifying labeling system enables quick identification of outlets
- Durable, lightweight, high strength steel with black finish
- Scratch / fade resistant port marking
- Available in both flat and angled mounting styles
- Embedded conductive strips automatically ground Z-MAX modules to panel upon insertion
- Includes Z-Tool

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number Z6AS-PNL-U48K
Product Name Siemon 48 Port Shielded Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367803 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details