TelephoneStuff.com Hubbell 2” Fiber Cabinet Label Holders XPHFO210

Description
Label, label holder, fiber cabinet, 2", 30PK.
Description
Label, label holder, fiber cabinet, 2", 30PK.

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2” Fiber Cabinet Label Holders - XPHFO210 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2” Fiber Cabinet Label Holders
XPHFO210
Hubbell 2” Fiber Cabinet Label Holders XPHFO210
Label, label holder, fiber cabinet, 2", 30PK.

Label, label holder, fiber cabinet, 2", 30PK.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number XPHFO210
Product Name Hubbell 2” Fiber Cabinet Label Holders
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacking cabinets - R5HJG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details