MilesTek Corporation QUICKPORT F LIGHT ALMOND MODULE LE-41084-FTF

Description
[LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64"h x .58"w x 1.24"d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64"h x .58"w x 1.24"d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT F LIGHT ALMOND MODULE - LE-41084-FTF - MilesTek Corporation
Denton, TX, United States
QUICKPORT F LIGHT ALMOND MODULE
LE-41084-FTF
QUICKPORT F LIGHT ALMOND MODULE LE-41084-FTF
[LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64"h x .58"w x 1.24"d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES

  • Female-female adapter for quick screw-on connections
  • 360 degree gold plated seizing pin provides clearest signal transmission
  • Works with all F-connectors and coax varieties

STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS

  • Dimensions: .64"h x .58"w x 1.24"d
  • Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41084-FTF
Product Name QUICKPORT F LIGHT ALMOND MODULE
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
QuickPort Wallplates - 42080-8EP - Leviton Manufacturing
Specs
Opening / Devices 8
View Details
Standard Wall Plate - 22126 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details