TelephoneStuff.com Uniden DECT 6.0 Cordless Phone with Submersible Waterproof.. WXI2077

Description
DECT 6.0 Cordless Phone with Submersible Waterproof Handset and Caller ID is a submersible cordless phone that gives you the mobility you need with its waterproof casing and floating cordless handset. DECT 6.0 Waterproof Cordless Features: - DECT 6.0 Interference Free Cordless Frequency - (1.9 GHz Digital Enhanced Cordless Telecommunications) - Submersible Cordless Handset - Meets JIS7 Waterproof Specifications - Impact and Dust Resistant - Clearest Voice Reception - Brilliant Sound - Maximum Voice Security - Whole House Coverage - Wireless Network Friendly - Longer Battery Life - Expandable - Register 6 Handsets to 1 Base - Backlit Keypad - Makes it easy to use in low-light conditions - Caller ID/Call Waiting* - (*Requires a telephone company service subscription) - 30 Caller ID Handset Memory Locations - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone. - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Conference Call - You can hold a 3-way conversation (conference call) between your handset, an external caller and another internal handset user - Intercom or Call Transfer Between Handsets - Up to 12 Hours Talk Time - 10 Day Standby - Personalized Ringers - Last 10 Number Redial - Copy Phonebook from Handsets - Bilingual Menus (Eng/Sp) - NiMH Battery Included
Description
DECT 6.0 Cordless Phone with Submersible Waterproof Handset and Caller ID is a submersible cordless phone that gives you the mobility you need with its waterproof casing and floating cordless handset. DECT 6.0 Waterproof Cordless Features: - DECT 6.0 Interference Free Cordless Frequency - (1.9 GHz Digital Enhanced Cordless Telecommunications) - Submersible Cordless Handset - Meets JIS7 Waterproof Specifications - Impact and Dust Resistant - Clearest Voice Reception - Brilliant Sound - Maximum Voice Security - Whole House Coverage - Wireless Network Friendly - Longer Battery Life - Expandable - Register 6 Handsets to 1 Base - Backlit Keypad - Makes it easy to use in low-light conditions - Caller ID/Call Waiting* - (*Requires a telephone company service subscription) - 30 Caller ID Handset Memory Locations - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone. - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Conference Call - You can hold a 3-way conversation (conference call) between your handset, an external caller and another internal handset user - Intercom or Call Transfer Between Handsets - Up to 12 Hours Talk Time - 10 Day Standby - Personalized Ringers - Last 10 Number Redial - Copy Phonebook from Handsets - Bilingual Menus (Eng/Sp) - NiMH Battery Included

Suppliers

Company
Product
Description
Supplier Links
Uniden DECT 6.0 Cordless Phone with Submersible Waterproof.. - WXI2077 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden DECT 6.0 Cordless Phone with Submersible Waterproof..
WXI2077
Uniden DECT 6.0 Cordless Phone with Submersible Waterproof.. WXI2077
DECT 6.0 Cordless Phone with Submersible Waterproof Handset and Caller ID is a submersible cordless phone that gives you the mobility you need with its waterproof casing and floating cordless handset. DECT 6.0 Waterproof Cordless Features: - DECT 6.0 Interference Free Cordless Frequency - (1.9 GHz Digital Enhanced Cordless Telecommunications) - Submersible Cordless Handset - Meets JIS7 Waterproof Specifications - Impact and Dust Resistant - Clearest Voice Reception - Brilliant Sound - Maximum Voice Security - Whole House Coverage - Wireless Network Friendly - Longer Battery Life - Expandable - Register 6 Handsets to 1 Base - Backlit Keypad - Makes it easy to use in low-light conditions - Caller ID/Call Waiting* - (*Requires a telephone company service subscription) - 30 Caller ID Handset Memory Locations - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone. - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Conference Call - You can hold a 3-way conversation (conference call) between your handset, an external caller and another internal handset user - Intercom or Call Transfer Between Handsets - Up to 12 Hours Talk Time - 10 Day Standby - Personalized Ringers - Last 10 Number Redial - Copy Phonebook from Handsets - Bilingual Menus (Eng/Sp) - NiMH Battery Included

DECT 6.0 Cordless Phone with Submersible Waterproof Handset and Caller ID is a submersible cordless phone that gives you the mobility you need with its waterproof casing and floating cordless handset.
DECT 6.0 Waterproof Cordless Features:
- DECT 6.0 Interference Free Cordless Frequency - (1.9 GHz Digital Enhanced Cordless Telecommunications)
- Submersible Cordless Handset - Meets JIS7 Waterproof Specifications
- Impact and Dust Resistant
- Clearest Voice Reception
- Brilliant Sound
- Maximum Voice Security
- Whole House Coverage
- Wireless Network Friendly
- Longer Battery Life
- Expandable - Register 6 Handsets to 1 Base
- Backlit Keypad - Makes it easy to use in low-light conditions
- Caller ID/Call Waiting* - (*Requires a telephone company service subscription)
- 30 Caller ID Handset Memory Locations
- Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone.
- Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook
- Conference Call - You can hold a 3-way conversation (conference call) between your handset, an external caller and another internal handset user
- Intercom or Call Transfer Between Handsets
- Up to 12 Hours Talk Time
- 10 Day Standby
- Personalized Ringers
- Last 10 Number Redial
- Copy Phonebook from Handsets
- Bilingual Menus (Eng/Sp)
- NiMH Battery Included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WXI2077
Product Name Uniden DECT 6.0 Cordless Phone with Submersible Waterproof..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details