TelephoneStuff.com Guardian Telecom WTT-40 Watertight Telephone with Metal.. WTT-40

Description
Watertight Telephone with Metal Keypad and Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Metal Keypad for Extended Life - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee
Description
Watertight Telephone with Metal Keypad and Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Metal Keypad for Extended Life - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom WTT-40 Watertight Telephone with Metal.. - WTT-40 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom WTT-40 Watertight Telephone with Metal..
WTT-40
Guardian Telecom WTT-40 Watertight Telephone with Metal.. WTT-40
Watertight Telephone with Metal Keypad and Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Metal Keypad for Extended Life - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Watertight Telephone with Metal Keypad and Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water.
Watertight Telephone Features:
- Metal Keypad for Extended Life
- Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions
- Encapsulated circuitry impervious to moisture, dust, and corrosion
- Waterproof connections and stainless steel fittings for longer life
- Powder coated face plate to eliminate corrosion
- Metal keypad for extended life
- Magnetic reed hook switch to reduce parts subject to wear
- Surge arrestor to prevent voltage spike damage
- Heavy Duty G Type Industrial Handset
- Electret noise reducing microphone for clear communication
- Modular parts for easy service
- Integrated mounting feet
- Hearing aid compatible
- Electronic ringer for reliability
- Tone or pulse dialing offer universal configuration
- Easily connects to any single line analog CO or PBX telephone line
- Handset retainers to maintain on-hook status
- Spring loaded door
- Easy support drill guides for top and bottom mount glands
- To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components
- Available with or without optional Noise Canceling Microphone
- Available with or without optional Auto dialer
- Available with or without optional Locking Door
- For use in most extreme conditions such as:
- All Outdoor Locations
- Construction Sites
- Greenhouses
- Pulp and Paper Mills
- Food Processing Plants
- Sewage Plants
- Highway Call Boxes
- Outdoor Sporting Facilities
- Parks
- Public Access Areas
- Correctional Facilities
- Tunnels
- Parking Structures
- University Campuses
- Waterfronts
- Public Transit Sites
- Plant Entry Gates
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WTT-40
Product Name Guardian Telecom WTT-40 Watertight Telephone with Metal..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Huawei Smart Phones -  - Huawei Technologies Co., Ltd.
Huawei Technologies Co., Ltd.
Specs
Phone Type Cellular / Mobile Phone
View Details