TelephoneStuff.com Guardian Telecom Watertight Hazardous Area Telephones WTT-40-H

Description
Watertight Hazardous Area Telephones offer maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing, and high pressure water. With a CSA Type 4X rating these are ideal telephones for harsh conditions. Telephone Features: - CSA Type 4X Waterproof urethane enclosure - Powder coated face plate to eliminate corrosion - WTT-40 and WTR-41 models feature a vandal resistant armored handset cord with lanyard - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to moisture, dust and corrosion - Surge arrestor to prevent voltage spike damage - Heavy duty familiar G Type industrial handset - Electret noise reducing microphone for clear communication - Temperature range -76° to +176°F - Waterproof connections & stainless steel fittings for longer life - Modular parts for easy service - Mounting plate for easy installation - Hearing aid compatible - Electronic ringer for reliability - Easily connects to any telephone network for acceptance on any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status Spring loaded locking door - WTT models have metal keypads for extended life Tone or pulse dialing on the WTT models offer universal configuration Available Models: - P5710: - WTT-40-H Metal Keypad & Armored Cord - P5711: - WTR-41-H Ringdown & Armored Cord
Description
Watertight Hazardous Area Telephones offer maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing, and high pressure water. With a CSA Type 4X rating these are ideal telephones for harsh conditions. Telephone Features: - CSA Type 4X Waterproof urethane enclosure - Powder coated face plate to eliminate corrosion - WTT-40 and WTR-41 models feature a vandal resistant armored handset cord with lanyard - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to moisture, dust and corrosion - Surge arrestor to prevent voltage spike damage - Heavy duty familiar G Type industrial handset - Electret noise reducing microphone for clear communication - Temperature range -76° to +176°F - Waterproof connections & stainless steel fittings for longer life - Modular parts for easy service - Mounting plate for easy installation - Hearing aid compatible - Electronic ringer for reliability - Easily connects to any telephone network for acceptance on any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status Spring loaded locking door - WTT models have metal keypads for extended life Tone or pulse dialing on the WTT models offer universal configuration Available Models: - P5710: - WTT-40-H Metal Keypad & Armored Cord - P5711: - WTR-41-H Ringdown & Armored Cord

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Watertight Hazardous Area Telephones - WTT-40-H - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Watertight Hazardous Area Telephones
WTT-40-H
Guardian Telecom Watertight Hazardous Area Telephones WTT-40-H
Watertight Hazardous Area Telephones offer maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing, and high pressure water. With a CSA Type 4X rating these are ideal telephones for harsh conditions. Telephone Features: - CSA Type 4X Waterproof urethane enclosure - Powder coated face plate to eliminate corrosion - WTT-40 and WTR-41 models feature a vandal resistant armored handset cord with lanyard - Magnetic reed hook switch to reduce parts subject to wear - Encapsulated circuitry impervious to moisture, dust and corrosion - Surge arrestor to prevent voltage spike damage - Heavy duty familiar G Type industrial handset - Electret noise reducing microphone for clear communication - Temperature range -76° to +176°F - Waterproof connections & stainless steel fittings for longer life - Modular parts for easy service - Mounting plate for easy installation - Hearing aid compatible - Electronic ringer for reliability - Easily connects to any telephone network for acceptance on any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status Spring loaded locking door - WTT models have metal keypads for extended life Tone or pulse dialing on the WTT models offer universal configuration Available Models: - P5710: - WTT-40-H Metal Keypad & Armored Cord - P5711: - WTR-41-H Ringdown & Armored Cord

Watertight Hazardous Area Telephones offer maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing, and high pressure water. With a CSA Type 4X rating these are ideal telephones for harsh conditions.
Telephone Features:
- CSA Type 4X Waterproof urethane enclosure
- Powder coated face plate to eliminate corrosion
- WTT-40 and WTR-41 models feature a vandal resistant armored handset cord with lanyard
- Magnetic reed hook switch to reduce parts subject to wear
- Encapsulated circuitry impervious to moisture, dust and corrosion
- Surge arrestor to prevent voltage spike damage
- Heavy duty familiar G Type industrial handset
- Electret noise reducing microphone for clear communication
- Temperature range -76° to +176°F
- Waterproof connections & stainless steel fittings for longer life
- Modular parts for easy service
- Mounting plate for easy installation
- Hearing aid compatible
- Electronic ringer for reliability
- Easily connects to any telephone network for acceptance on any single line analog CO or PBX telephone line
- Handset retainers to maintain on-hook status
Spring loaded locking door
- WTT models have metal keypads for extended life
Tone or pulse dialing on the WTT models offer universal configuration
Available Models:
- P5710:
- WTT-40-H Metal Keypad & Armored Cord
- P5711:
- WTR-41-H Ringdown & Armored Cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WTT-40-H
Product Name Guardian Telecom Watertight Hazardous Area Telephones
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details