TelephoneStuff.com Guardian Telecom Watertight Ringdown Telephone with.. WTR-41

Description
Watertight Telephone with Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Ringdown feature with Auto Dialer option provides User Programmable Numbers - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee
Description
Watertight Telephone with Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Ringdown feature with Auto Dialer option provides User Programmable Numbers - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Watertight Ringdown Telephone with.. - WTR-41 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Watertight Ringdown Telephone with..
WTR-41
Guardian Telecom Watertight Ringdown Telephone with.. WTR-41
Watertight Telephone with Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. Watertight Telephone Features: - Ringdown feature with Auto Dialer option provides User Programmable Numbers - Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions - Encapsulated circuitry impervious to moisture, dust, and corrosion - Waterproof connections and stainless steel fittings for longer life - Powder coated face plate to eliminate corrosion - Metal keypad for extended life - Magnetic reed hook switch to reduce parts subject to wear - Surge arrestor to prevent voltage spike damage - Heavy Duty G Type Industrial Handset - Electret noise reducing microphone for clear communication - Modular parts for easy service - Integrated mounting feet - Hearing aid compatible - Electronic ringer for reliability - Tone or pulse dialing offer universal configuration - Easily connects to any single line analog CO or PBX telephone line - Handset retainers to maintain on-hook status - Spring loaded door - Easy support drill guides for top and bottom mount glands - To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components - Available with or without optional Noise Canceling Microphone - Available with or without optional Auto dialer - Available with or without optional Locking Door - For use in most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Watertight Telephone with Armored Handset Cord offers maximum efficiency under extreme environmental conditions. The sturdy thermoplastic resin enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water.
Watertight Telephone Features:
- Ringdown feature with Auto Dialer option provides
User Programmable Numbers
- Waterproof enclosure Type 4X and IP-66 rating indicates ability of handle harsh conditions
- Encapsulated circuitry impervious to moisture, dust, and corrosion
- Waterproof connections and stainless steel fittings for longer life
- Powder coated face plate to eliminate corrosion
- Metal keypad for extended life
- Magnetic reed hook switch to reduce parts subject to wear
- Surge arrestor to prevent voltage spike damage
- Heavy Duty G Type Industrial Handset
- Electret noise reducing microphone for clear communication
- Modular parts for easy service
- Integrated mounting feet
- Hearing aid compatible
- Electronic ringer for reliability
- Tone or pulse dialing offer universal configuration
- Easily connects to any single line analog CO or PBX telephone line
- Handset retainers to maintain on-hook status
- Spring loaded door
- Easy support drill guides for top and bottom mount glands
- To provide flexibility and the potential for growth, telephones are easily and economically connected to any telephone network by standard wiring and components
- Available with or without optional Noise Canceling Microphone
- Available with or without optional Auto dialer
- Available with or without optional Locking Door
- For use in most extreme conditions such as:
- All Outdoor Locations
- Construction Sites
- Greenhouses
- Pulp and Paper Mills
- Food Processing Plants
- Sewage Plants
- Highway Call Boxes
- Outdoor Sporting Facilities
- Parks
- Public Access Areas
- Correctional Facilities
- Tunnels
- Parking Structures
- University Campuses
- Waterfronts
- Public Transit Sites
- Plant Entry Gates
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WTR-41
Product Name Guardian Telecom Watertight Ringdown Telephone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details