TelephoneStuff.com Middle Atlantic WRP / WRS Series Low-Profile Wall Cabinet WRP

Description
Specify a WRP or WRS when wall mounting deep routers and hubs. Features: - Weight Capacity: 150 lbs. - Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics - Standard adjustable 11-gauge, 10-32 threaded rackrail - Solid hinged body swings either left or right - Angled, hinged Plexiglas (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access - Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections - Finished in a durable putty powder coat (WRP Series) or black textured powder coat (WRS Series) - Vented front and two bottom located fan mounting positions provide thermal management - Rackrail adjusts to provide a space from 1" to 4" between top cover and equipment faces, allowing abundant room for D-Ring cable managers - WRP seires enclosures are UL Listed - Gounding/bonding stud facilitates the proper grounding and bonding of electronic equipment, as per NEBS and NEC standard
Description
Specify a WRP or WRS when wall mounting deep routers and hubs. Features: - Weight Capacity: 150 lbs. - Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics - Standard adjustable 11-gauge, 10-32 threaded rackrail - Solid hinged body swings either left or right - Angled, hinged Plexiglas (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access - Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections - Finished in a durable putty powder coat (WRP Series) or black textured powder coat (WRS Series) - Vented front and two bottom located fan mounting positions provide thermal management - Rackrail adjusts to provide a space from 1" to 4" between top cover and equipment faces, allowing abundant room for D-Ring cable managers - WRP seires enclosures are UL Listed - Gounding/bonding stud facilitates the proper grounding and bonding of electronic equipment, as per NEBS and NEC standard

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic WRP / WRS Series Low-Profile Wall Cabinet - WRP - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic WRP / WRS Series Low-Profile Wall Cabinet
WRP
Middle Atlantic WRP / WRS Series Low-Profile Wall Cabinet WRP
Specify a WRP or WRS when wall mounting deep routers and hubs. Features: - Weight Capacity: 150 lbs. - Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics - Standard adjustable 11-gauge, 10-32 threaded rackrail - Solid hinged body swings either left or right - Angled, hinged Plexiglas (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access - Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections - Finished in a durable putty powder coat (WRP Series) or black textured powder coat (WRS Series) - Vented front and two bottom located fan mounting positions provide thermal management - Rackrail adjusts to provide a space from 1" to 4" between top cover and equipment faces, allowing abundant room for D-Ring cable managers - WRP seires enclosures are UL Listed - Gounding/bonding stud facilitates the proper grounding and bonding of electronic equipment, as per NEBS and NEC standard

Specify a WRP or WRS when wall mounting deep routers and hubs.
Features:
- Weight Capacity: 150 lbs.
- Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics
- Standard adjustable 11-gauge, 10-32 threaded rackrail
- Solid hinged body swings either left or right
- Angled, hinged Plexiglas (WRP Series) or solid steel (WRS Series) top cover allows convenient equipment access
- Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections
- Finished in a durable putty powder coat (WRP Series) or black textured powder coat (WRS Series)
- Vented front and two bottom located fan mounting positions provide thermal management
- Rackrail adjusts to provide a space from 1" to 4" between top cover and equipment faces, allowing abundant room for D-Ring cable managers
- WRP seires enclosures are UL Listed
- Gounding/bonding stud facilitates the proper grounding and bonding of electronic equipment, as per NEBS and NEC standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number WRP
Product Name Middle Atlantic WRP / WRS Series Low-Profile Wall Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Punching tool storage - N5PBEG-3403L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details