TelephoneStuff.com Ceeco Weatherproof Emergency Speakerphone with No Dial for.. WPP-530-X

Description
Weatherproof Emergency Speakerphone with No Dial for Low Power is a handsfree speakerphone with push button manual ring-down. Specifically designed for low power requirements. Speakerphone Features: - Handsfree operation speakerphone - Designed for ring-down operation - Surface mount - Stainless steel interior faceplate - Adjustable conversation timer (1 to 9 minutes) - Automatic disconnect - cannot be left "off-hook" - Tamper proof security screws - Puncture and moisture proof speaker - Line powered - FCC and UL 1459 Registered - Personalized security code for programming - Available Door Text on face of door: - "TELEPHONE" - "EMERGENCY" - Available Colors: - Black - Red - Yellow - Door Hinge Configurations: - Normal - Spring Loaded Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. Note: 301-064 Security tool is required, but is Sold separately.
Description
Weatherproof Emergency Speakerphone with No Dial for Low Power is a handsfree speakerphone with push button manual ring-down. Specifically designed for low power requirements. Speakerphone Features: - Handsfree operation speakerphone - Designed for ring-down operation - Surface mount - Stainless steel interior faceplate - Adjustable conversation timer (1 to 9 minutes) - Automatic disconnect - cannot be left "off-hook" - Tamper proof security screws - Puncture and moisture proof speaker - Line powered - FCC and UL 1459 Registered - Personalized security code for programming - Available Door Text on face of door: - "TELEPHONE" - "EMERGENCY" - Available Colors: - Black - Red - Yellow - Door Hinge Configurations: - Normal - Spring Loaded Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. Note: 301-064 Security tool is required, but is Sold separately.

Suppliers

Company
Product
Description
Supplier Links
Ceeco Weatherproof Emergency Speakerphone with No Dial for.. - WPP-530-X - TelephoneStuff.com
Huntington Beach, CA, USA
Ceeco Weatherproof Emergency Speakerphone with No Dial for..
WPP-530-X
Ceeco Weatherproof Emergency Speakerphone with No Dial for.. WPP-530-X
Weatherproof Emergency Speakerphone with No Dial for Low Power is a handsfree speakerphone with push button manual ring-down. Specifically designed for low power requirements. Speakerphone Features: - Handsfree operation speakerphone - Designed for ring-down operation - Surface mount - Stainless steel interior faceplate - Adjustable conversation timer (1 to 9 minutes) - Automatic disconnect - cannot be left "off-hook" - Tamper proof security screws - Puncture and moisture proof speaker - Line powered - FCC and UL 1459 Registered - Personalized security code for programming - Available Door Text on face of door: - "TELEPHONE" - "EMERGENCY" - Available Colors: - Black - Red - Yellow - Door Hinge Configurations: - Normal - Spring Loaded Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. Note: 301-064 Security tool is required, but is Sold separately.

Weatherproof Emergency Speakerphone with No Dial for Low Power is a handsfree speakerphone with push button manual ring-down. Specifically designed for low power requirements.
Speakerphone Features:
- Handsfree operation speakerphone
- Designed for ring-down operation
- Surface mount
- Stainless steel interior faceplate
- Adjustable conversation timer (1 to 9 minutes)
- Automatic disconnect - cannot be left "off-hook"
- Tamper proof security screws
- Puncture and moisture proof speaker
- Line powered
- FCC and UL 1459 Registered
- Personalized security code for programming
- Available Door Text on face of door:
- "TELEPHONE"
- "EMERGENCY"
- Available Colors:
- Black
- Red
- Yellow
- Door Hinge Configurations:
- Normal
- Spring Loaded
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Note: 301-064 Security tool is required, but is Sold separately.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WPP-530-X
Product Name Ceeco Weatherproof Emergency Speakerphone with No Dial for..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details