TelephoneStuff.com Uniden Dual Mode 5.8GHz Cordless Land Line Phone with USB.. WIN1200

Description
Dual Mode 5.8GHz Cordless Land Line Phone with USB Connection for Windows Live Messenger Voice Chat. 5.8GHz Cordless Features: - Uniden 5.8GHz cordless - Caller ID, call waiting caller ID - Dual mode: chat online or chat on the phone - Digital spread spectrum - Interfaced with Windows Live Messenger - Make and receive calls through your computer - Download contact list to handset's phonebook - See contacts and their status directly on the handset - Change your online status via handset - Get notification of emails, contacts coming online, and IMs - WiFi friendly (will not interfere with wireless networks - Advanced phonebook features - Store 100 names with 4 numbers per entry - Create phonebook groups - 10# Speed dial - Set unique ring tones for contacts - 3-Way conferencing with PC to PC calls and regular phone calls - 100# Caller ID history with alphabetical sort - Calendar with programmable reminders - Preset wallpaper pictures - Battery level, clock, and ringer status displays - Full color, backlit LCD display - Trilingual menu - Personalized handset banner, wallpaper, and ringtones - 25 Ringer options - Handset speakerphone - Voicemail message waiting indication (land line calls only) - Easy user interface - Hold/mute/flash - IntegriSound life-like audio - 2.5mm Headset jack - Belt clip included - Free worldwide calling plus free sign up, free subscription to Windows Messenger Live Service, free chat software download - Box dimensions: 7.5"L x 6.5"W x 4.25"H - Includes USB cable - Black
Description
Dual Mode 5.8GHz Cordless Land Line Phone with USB Connection for Windows Live Messenger Voice Chat. 5.8GHz Cordless Features: - Uniden 5.8GHz cordless - Caller ID, call waiting caller ID - Dual mode: chat online or chat on the phone - Digital spread spectrum - Interfaced with Windows Live Messenger - Make and receive calls through your computer - Download contact list to handset's phonebook - See contacts and their status directly on the handset - Change your online status via handset - Get notification of emails, contacts coming online, and IMs - WiFi friendly (will not interfere with wireless networks - Advanced phonebook features - Store 100 names with 4 numbers per entry - Create phonebook groups - 10# Speed dial - Set unique ring tones for contacts - 3-Way conferencing with PC to PC calls and regular phone calls - 100# Caller ID history with alphabetical sort - Calendar with programmable reminders - Preset wallpaper pictures - Battery level, clock, and ringer status displays - Full color, backlit LCD display - Trilingual menu - Personalized handset banner, wallpaper, and ringtones - 25 Ringer options - Handset speakerphone - Voicemail message waiting indication (land line calls only) - Easy user interface - Hold/mute/flash - IntegriSound life-like audio - 2.5mm Headset jack - Belt clip included - Free worldwide calling plus free sign up, free subscription to Windows Messenger Live Service, free chat software download - Box dimensions: 7.5"L x 6.5"W x 4.25"H - Includes USB cable - Black

Suppliers

Company
Product
Description
Supplier Links
Uniden Dual Mode 5.8GHz Cordless Land Line Phone with USB.. - WIN1200 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden Dual Mode 5.8GHz Cordless Land Line Phone with USB..
WIN1200
Uniden Dual Mode 5.8GHz Cordless Land Line Phone with USB.. WIN1200
Dual Mode 5.8GHz Cordless Land Line Phone with USB Connection for Windows Live Messenger Voice Chat. 5.8GHz Cordless Features: - Uniden 5.8GHz cordless - Caller ID, call waiting caller ID - Dual mode: chat online or chat on the phone - Digital spread spectrum - Interfaced with Windows Live Messenger - Make and receive calls through your computer - Download contact list to handset's phonebook - See contacts and their status directly on the handset - Change your online status via handset - Get notification of emails, contacts coming online, and IMs - WiFi friendly (will not interfere with wireless networks - Advanced phonebook features - Store 100 names with 4 numbers per entry - Create phonebook groups - 10# Speed dial - Set unique ring tones for contacts - 3-Way conferencing with PC to PC calls and regular phone calls - 100# Caller ID history with alphabetical sort - Calendar with programmable reminders - Preset wallpaper pictures - Battery level, clock, and ringer status displays - Full color, backlit LCD display - Trilingual menu - Personalized handset banner, wallpaper, and ringtones - 25 Ringer options - Handset speakerphone - Voicemail message waiting indication (land line calls only) - Easy user interface - Hold/mute/flash - IntegriSound life-like audio - 2.5mm Headset jack - Belt clip included - Free worldwide calling plus free sign up, free subscription to Windows Messenger Live Service, free chat software download - Box dimensions: 7.5"L x 6.5"W x 4.25"H - Includes USB cable - Black

Dual Mode 5.8GHz Cordless Land Line Phone with USB Connection for Windows Live Messenger Voice Chat.
5.8GHz Cordless Features:
- Uniden 5.8GHz cordless
- Caller ID, call waiting caller ID
- Dual mode: chat online or chat on the phone
- Digital spread spectrum
- Interfaced with Windows Live Messenger
- Make and receive calls through your computer
- Download contact list to handset's phonebook
- See contacts and their status directly on the handset
- Change your online status via handset
- Get notification of emails, contacts coming online, and IMs
- WiFi friendly (will not interfere with wireless networks
- Advanced phonebook features
- Store 100 names with 4 numbers per entry
- Create phonebook groups
- 10# Speed dial
- Set unique ring tones for contacts
- 3-Way conferencing with PC to PC calls and regular phone calls
- 100# Caller ID history with alphabetical sort
- Calendar with programmable reminders
- Preset wallpaper pictures
- Battery level, clock, and ringer status displays
- Full color, backlit LCD display
- Trilingual menu
- Personalized handset banner, wallpaper, and ringtones
- 25 Ringer options
- Handset speakerphone
- Voicemail message waiting indication (land line calls only)
- Easy user interface
- Hold/mute/flash
- IntegriSound life-like audio
- 2.5mm Headset jack
- Belt clip included
- Free worldwide calling plus free sign up, free subscription to Windows Messenger Live Service, free chat software download
- Box dimensions: 7.5"L x 6.5"W x 4.25"H
- Includes USB cable
- Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number WIN1200
Product Name Uniden Dual Mode 5.8GHz Cordless Land Line Phone with USB..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details