TelephoneStuff.com Vtech 5.8GHz Expandable DSS Cordless Phone with Answering.. VTI5881

Description
5.8GHz digital spread spectrum cordless phone expandable to a total of 6 handsets (use VT5820). Features: - Multiple handset operation supports up to 6 handsets - Handset and base speakerphone - Smart dialing from Caller ID - Spare battery charger with power backup - Wall mountable - Mute - Page / Handset Locator - Programmable ringer types - Hold - Intercom - Keypad on base - Belt clip - Conference call capability - Headset compatible (2.5 mm) - Backlit keypad and display - Base to handset page - Battery included - 50 name and number caller ID memory - 50 name and number phonebook directory - Any key answer - 5.8 GHz - Digital answering system with 3 mailboxes - Dual display call waiting caller ID
Description
5.8GHz digital spread spectrum cordless phone expandable to a total of 6 handsets (use VT5820). Features: - Multiple handset operation supports up to 6 handsets - Handset and base speakerphone - Smart dialing from Caller ID - Spare battery charger with power backup - Wall mountable - Mute - Page / Handset Locator - Programmable ringer types - Hold - Intercom - Keypad on base - Belt clip - Conference call capability - Headset compatible (2.5 mm) - Backlit keypad and display - Base to handset page - Battery included - 50 name and number caller ID memory - 50 name and number phonebook directory - Any key answer - 5.8 GHz - Digital answering system with 3 mailboxes - Dual display call waiting caller ID

Suppliers

Company
Product
Description
Supplier Links
Vtech 5.8GHz Expandable DSS Cordless Phone with Answering.. - VTI5881 - TelephoneStuff.com
Huntington Beach, CA, USA
Vtech 5.8GHz Expandable DSS Cordless Phone with Answering..
VTI5881
Vtech 5.8GHz Expandable DSS Cordless Phone with Answering.. VTI5881
5.8GHz digital spread spectrum cordless phone expandable to a total of 6 handsets (use VT5820). Features: - Multiple handset operation supports up to 6 handsets - Handset and base speakerphone - Smart dialing from Caller ID - Spare battery charger with power backup - Wall mountable - Mute - Page / Handset Locator - Programmable ringer types - Hold - Intercom - Keypad on base - Belt clip - Conference call capability - Headset compatible (2.5 mm) - Backlit keypad and display - Base to handset page - Battery included - 50 name and number caller ID memory - 50 name and number phonebook directory - Any key answer - 5.8 GHz - Digital answering system with 3 mailboxes - Dual display call waiting caller ID

5.8GHz digital spread spectrum cordless phone expandable to a total of 6 handsets (use VT5820).
Features:
- Multiple handset operation supports up to 6 handsets
- Handset and base speakerphone
- Smart dialing from Caller ID
- Spare battery charger with power backup
- Wall mountable
- Mute
- Page / Handset Locator
- Programmable ringer types
- Hold
- Intercom
- Keypad on base
- Belt clip
- Conference call capability
- Headset compatible (2.5 mm)
- Backlit keypad and display
- Base to handset page
- Battery included
- 50 name and number caller ID memory
- 50 name and number phonebook directory
- Any key answer
- 5.8 GHz
- Digital answering system with 3 mailboxes
- Dual display call waiting caller ID

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number VTI5881
Product Name Vtech 5.8GHz Expandable DSS Cordless Phone with Answering..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details