Listen LS-76 Listen Technology LS-76 DCS 6000 30-Person Touch Screen Digital Conferencing System w/Voting & PC Control Excellent sound quality Cost-effective structured Cat-5e cabling Yes/No/Abstain and multiple choice voting Headphone jacks for assistive listening or language interpretation 3.5 in touch-screen option Up to 8 open microphones Built-in automatic gain control Documents and Downloads LS-76 Data Sheet The LS-76 is a portable conference system with voting capabilities for 29 delegates and one (1) chairman. This system provides excellent sound quality and is configured to operate with delegate and PC control. It is ideal for city and county councils, committee rooms and rental applications with audience response. Each DC 6990 P microphone unit has a 3.5 in. (9 cm) touch-screen that can be configured per meeting for different voting facilities depending on the need. It also offers two (2) headphone jacks for assistive listening. This product is also known as: LS-76, DCS 6000 30-Person Touch Screen Digital Conferencing System, Listen Technology
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology LS-76 DCS 6000 30-Person Touch Screen Digital Conferencing System w/Voting & PC Control |