TelephoneStuff.com CommScope - Uniprise Category 6 Patch Panels UNP610

Description
The UNP610 panels are available in 18, 24 and 48 port versions and are designed to mount into standard 19-inch racks and cabinets. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Design features include termination options for either T568A or T568B wiring schemes. The UNP610 patch panels now include integrated label holders with clear label covers and white paper labels. Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port. A new rear wire management bar can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. The 18-port version includes (1) wire management/strain relief bar, the 24-port version includes (1) wire management/strain relief bar, and the 48-port comes with (2).
Description
The UNP610 panels are available in 18, 24 and 48 port versions and are designed to mount into standard 19-inch racks and cabinets. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Design features include termination options for either T568A or T568B wiring schemes. The UNP610 patch panels now include integrated label holders with clear label covers and white paper labels. Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port. A new rear wire management bar can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. The 18-port version includes (1) wire management/strain relief bar, the 24-port version includes (1) wire management/strain relief bar, and the 48-port comes with (2).

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Category 6 Patch Panels - UNP610 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Category 6 Patch Panels
UNP610
CommScope - Uniprise Category 6 Patch Panels UNP610
The UNP610 panels are available in 18, 24 and 48 port versions and are designed to mount into standard 19-inch racks and cabinets. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Design features include termination options for either T568A or T568B wiring schemes. The UNP610 patch panels now include integrated label holders with clear label covers and white paper labels. Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port. A new rear wire management bar can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. The 18-port version includes (1) wire management/strain relief bar, the 24-port version includes (1) wire management/strain relief bar, and the 48-port comes with (2).

The UNP610 panels are available in 18, 24 and 48 port versions and are designed to mount into standard 19-inch racks and cabinets. The panel back consists of craft friendly color-coded gas-tight insulation displacement connections. Design features include termination options for either T568A or T568B wiring schemes.
The UNP610 patch panels now include integrated label holders with clear label covers and white paper labels. Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port. A new rear wire management bar can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or
attached to the panels prior to being mounted. The 18-port version includes (1) wire management/strain relief bar, the 24-port version includes (1) wire management/strain relief bar, and the 48-port comes with (2).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UNP610
Product Name CommScope - Uniprise Category 6 Patch Panels
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739421 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
48-Port 1U Rack-Mount High-Density UTP 110-Type Patch Panel, RJ45 Ethernet, 568B, Cat5/5e, TAA - N052-048-1U - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 48
Height in U 1
View Details
2 suppliers
24 Port Cat5e Patch Panel - 43-624 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details