TelephoneStuff.com CommScope - Uniprise Uniprise Category 5e Patch Panel UNP510-48P

Description
The UNP510 patch panels now include integrated label holders and a new rear wire management bar that can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. Features: - ANSI/TIA/EIA-606-A Compliant & meets/exceeds Category 5e requirements of ISO/IEC 11801, CENELEC EN50173-1 and TIA/EIA 568B.2-1 - Integrated label holders with clear label covers and white paper labels - Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port - Rear wire management bar can be quickly mounted directly onto the rear of the panels allowing the UNP510 patch panel to be mounted either in a rack or the front of a cabinet - Applications: telecommunications rooms, equipment rooms, main cross-connects, intermediate cross-connects and data centers - Meets and exceeds Category 5e requirements
Description
The UNP510 patch panels now include integrated label holders and a new rear wire management bar that can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. Features: - ANSI/TIA/EIA-606-A Compliant & meets/exceeds Category 5e requirements of ISO/IEC 11801, CENELEC EN50173-1 and TIA/EIA 568B.2-1 - Integrated label holders with clear label covers and white paper labels - Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port - Rear wire management bar can be quickly mounted directly onto the rear of the panels allowing the UNP510 patch panel to be mounted either in a rack or the front of a cabinet - Applications: telecommunications rooms, equipment rooms, main cross-connects, intermediate cross-connects and data centers - Meets and exceeds Category 5e requirements

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Uniprise Category 5e Patch Panel - UNP510-48P - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Uniprise Category 5e Patch Panel
UNP510-48P
CommScope - Uniprise Uniprise Category 5e Patch Panel UNP510-48P
The UNP510 patch panels now include integrated label holders and a new rear wire management bar that can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted. Features: - ANSI/TIA/EIA-606-A Compliant & meets/exceeds Category 5e requirements of ISO/IEC 11801, CENELEC EN50173-1 and TIA/EIA 568B.2-1 - Integrated label holders with clear label covers and white paper labels - Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port - Rear wire management bar can be quickly mounted directly onto the rear of the panels allowing the UNP510 patch panel to be mounted either in a rack or the front of a cabinet - Applications: telecommunications rooms, equipment rooms, main cross-connects, intermediate cross-connects and data centers - Meets and exceeds Category 5e requirements

The UNP510 patch panels now include integrated label holders and a new rear wire management bar that can be quickly mounted directly onto the rear of the panels without any hardware. The bar can be installed from the rear of the frame or attached to the panels prior to being mounted.
Features:
- ANSI/TIA/EIA-606-A Compliant & meets/exceeds Category 5e requirements of ISO/IEC 11801, CENELEC EN50173-1
and TIA/EIA 568B.2-1
- Integrated label holders with clear label covers and white paper labels
- Label holders accept UNJ icons in a wide array of colors and icons can be installed over each individual port
- Rear wire management bar can be quickly mounted directly onto the rear of the panels allowing the UNP510 patch panel to be mounted either in a rack or the front of a cabinet
- Applications: telecommunications rooms, equipment rooms, main cross-connects, intermediate cross-connects and
data centers
- Meets and exceeds Category 5e requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UNP510-48P
Product Name CommScope - Uniprise Uniprise Category 5e Patch Panel
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details