TelephoneStuff.com Uniden H.323 Executive IP Deskset Phone UIP300

Description
The H.323 executive IP desktop phone is features standard compliance with the H.323 standard to enable communication with other H.323 compatible PBX, KTS and/or Centrex systems. The UIP300 provides maximum flexibility in an everyday working environment. With the ability to provide clear voice communication with the rapid speed of internet data transfer, it simplifies communications and reduces cost by integrating voice and data applications on a single network infrastructure. Also, the UIP300 IP phone provides businesses with Artisoft TeleVantage enhanced endpoints. This unit is optimized to fully function with the Artisoft TeleVantage Softswitch. Features: - 2X24 display with date and time, calling party name/number as well as call logs - Inline Power - using the Power Dsine technology, UIP300 can operate without the AC-Adapter - Three Way Mounting - Removable base stand allows for two desktop positions [lower position/higher position] and wall mount - H.323 Standard - Echo cancellation [G.167] - Auto IP address configuration with DHCP or statically configured IP Address - Voice activity detection [VAD] - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - Jitter compensation - IEEE 802.3 10/100 base-T with RJ-45 connector - Web browser interface for system configuration and Firmware upgrade - Password protection for configuration - 2 line/24 characters LCD display - Caller ID/call waiting - 10 LED indicators - 5 Programmable keys: - Menu - Select - Cancel - Transfer - Mute - Redial - Hold - Conference/speaker - Line 1 and Line 2 Keys - Volume (up/down) - 12 key dial pad - 20 specific keys - Call duration timer - Volume control for speaker, handset, and ringer - Phone directory - Speed dial - Dial from call logs - 30 outgoing calls, 15 incoming calls, and 15 missed calls - Call forward, call transfer, 3-way conference, do not disturb - On-hook dialing, hands-free talking - DTMF generation - 7 ringer types - If power is not provided by the VOiP equipment, the optional AC power supply is required
Description
The H.323 executive IP desktop phone is features standard compliance with the H.323 standard to enable communication with other H.323 compatible PBX, KTS and/or Centrex systems. The UIP300 provides maximum flexibility in an everyday working environment. With the ability to provide clear voice communication with the rapid speed of internet data transfer, it simplifies communications and reduces cost by integrating voice and data applications on a single network infrastructure. Also, the UIP300 IP phone provides businesses with Artisoft TeleVantage enhanced endpoints. This unit is optimized to fully function with the Artisoft TeleVantage Softswitch. Features: - 2X24 display with date and time, calling party name/number as well as call logs - Inline Power - using the Power Dsine technology, UIP300 can operate without the AC-Adapter - Three Way Mounting - Removable base stand allows for two desktop positions [lower position/higher position] and wall mount - H.323 Standard - Echo cancellation [G.167] - Auto IP address configuration with DHCP or statically configured IP Address - Voice activity detection [VAD] - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - Jitter compensation - IEEE 802.3 10/100 base-T with RJ-45 connector - Web browser interface for system configuration and Firmware upgrade - Password protection for configuration - 2 line/24 characters LCD display - Caller ID/call waiting - 10 LED indicators - 5 Programmable keys: - Menu - Select - Cancel - Transfer - Mute - Redial - Hold - Conference/speaker - Line 1 and Line 2 Keys - Volume (up/down) - 12 key dial pad - 20 specific keys - Call duration timer - Volume control for speaker, handset, and ringer - Phone directory - Speed dial - Dial from call logs - 30 outgoing calls, 15 incoming calls, and 15 missed calls - Call forward, call transfer, 3-way conference, do not disturb - On-hook dialing, hands-free talking - DTMF generation - 7 ringer types - If power is not provided by the VOiP equipment, the optional AC power supply is required

Suppliers

Company
Product
Description
Supplier Links
Uniden H.323 Executive IP Deskset Phone - UIP300 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden H.323 Executive IP Deskset Phone
UIP300
Uniden H.323 Executive IP Deskset Phone UIP300
The H.323 executive IP desktop phone is features standard compliance with the H.323 standard to enable communication with other H.323 compatible PBX, KTS and/or Centrex systems. The UIP300 provides maximum flexibility in an everyday working environment. With the ability to provide clear voice communication with the rapid speed of internet data transfer, it simplifies communications and reduces cost by integrating voice and data applications on a single network infrastructure. Also, the UIP300 IP phone provides businesses with Artisoft TeleVantage enhanced endpoints. This unit is optimized to fully function with the Artisoft TeleVantage Softswitch. Features: - 2X24 display with date and time, calling party name/number as well as call logs - Inline Power - using the Power Dsine technology, UIP300 can operate without the AC-Adapter - Three Way Mounting - Removable base stand allows for two desktop positions [lower position/higher position] and wall mount - H.323 Standard - Echo cancellation [G.167] - Auto IP address configuration with DHCP or statically configured IP Address - Voice activity detection [VAD] - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - Jitter compensation - IEEE 802.3 10/100 base-T with RJ-45 connector - Web browser interface for system configuration and Firmware upgrade - Password protection for configuration - 2 line/24 characters LCD display - Caller ID/call waiting - 10 LED indicators - 5 Programmable keys: - Menu - Select - Cancel - Transfer - Mute - Redial - Hold - Conference/speaker - Line 1 and Line 2 Keys - Volume (up/down) - 12 key dial pad - 20 specific keys - Call duration timer - Volume control for speaker, handset, and ringer - Phone directory - Speed dial - Dial from call logs - 30 outgoing calls, 15 incoming calls, and 15 missed calls - Call forward, call transfer, 3-way conference, do not disturb - On-hook dialing, hands-free talking - DTMF generation - 7 ringer types - If power is not provided by the VOiP equipment, the optional AC power supply is required

The H.323 executive IP desktop phone is features standard compliance with the H.323 standard to enable communication with other H.323 compatible PBX, KTS and/or Centrex systems. The UIP300 provides maximum flexibility in an everyday working environment. With the ability to provide clear voice communication with the rapid speed of internet data transfer, it simplifies communications and reduces cost by integrating voice and data applications on a single network infrastructure. Also, the UIP300 IP phone provides businesses with Artisoft TeleVantage enhanced endpoints. This unit is optimized to fully function with the Artisoft TeleVantage Softswitch.
Features:
- 2X24 display with date and time, calling party name/number as well as call logs
- Inline Power - using the Power Dsine technology, UIP300 can operate without the AC-Adapter
- Three Way Mounting - Removable base stand allows for two desktop positions [lower position/higher position] and wall mount
- H.323 Standard
- Echo cancellation [G.167]
- Auto IP address configuration with DHCP or statically configured IP Address
- Voice activity detection [VAD]
- QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS)
- Jitter compensation
- IEEE 802.3 10/100 base-T with RJ-45 connector
- Web browser interface for system configuration and Firmware upgrade
- Password protection for configuration
- 2 line/24 characters LCD display
- Caller ID/call waiting
- 10 LED indicators
- 5 Programmable keys:
- Menu
- Select
- Cancel
- Transfer
- Mute
- Redial
- Hold
- Conference/speaker
- Line 1 and Line 2 Keys
- Volume (up/down)
- 12 key dial pad
- 20 specific keys
- Call duration timer
- Volume control for speaker, handset, and ringer
- Phone directory
- Speed dial
- Dial from call logs - 30 outgoing calls, 15 incoming calls, and 15 missed calls
- Call forward, call transfer, 3-way conference, do not disturb
- On-hook dialing, hands-free talking
- DTMF generation
- 7 ringer types
- If power is not provided by the VOiP equipment, the optional AC power supply is required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number UIP300
Product Name Uniden H.323 Executive IP Deskset Phone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details