TelephoneStuff.com Uniden SIP Executive IP Deskset Phone UIP200

Description
The SIP executive IP desktop phone features compliance with the SIP (Session Initiation Protocol) RFC3261 standards provide maximum flexibility to everyday working environments. The graphical user interface tool provides easy configurations & Firmware upgrade remotely, while the UIP200 also features a speaker phone for hands free communications. Deskset Phone Features: - SIP Standard - Applicable for IP-Centrex and IP PBX - Dual 10/100 Mbps port interface - integrated dual port 10/100 Ethernet switch - Inline Power with IEEE 802.3af Standard - using IEEE standard inline power technology, UIP200 can operate without AC-Adapter - Support ITU-T G.711 and G.729A Codec - Speakerphone - 2 Line/16 characters LCD display - 7 ways multi angle alphanumeric LCD supports - English, Spanish and French language support - 8 dedicated keys and 8 programmable keys: - Menu - Cancel - Dial - Volume (up/down) - Transfer - Headset/speaker - Hold assigned for dedicated keys and there are 8 programmable keys to accommodate/customiz e customers' requests - Large message indicator - Graphical user interface tool (GUI) - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - If power is not provided by the VOiP equipment, the optional AC power supply is required
Description
The SIP executive IP desktop phone features compliance with the SIP (Session Initiation Protocol) RFC3261 standards provide maximum flexibility to everyday working environments. The graphical user interface tool provides easy configurations & Firmware upgrade remotely, while the UIP200 also features a speaker phone for hands free communications. Deskset Phone Features: - SIP Standard - Applicable for IP-Centrex and IP PBX - Dual 10/100 Mbps port interface - integrated dual port 10/100 Ethernet switch - Inline Power with IEEE 802.3af Standard - using IEEE standard inline power technology, UIP200 can operate without AC-Adapter - Support ITU-T G.711 and G.729A Codec - Speakerphone - 2 Line/16 characters LCD display - 7 ways multi angle alphanumeric LCD supports - English, Spanish and French language support - 8 dedicated keys and 8 programmable keys: - Menu - Cancel - Dial - Volume (up/down) - Transfer - Headset/speaker - Hold assigned for dedicated keys and there are 8 programmable keys to accommodate/customiz e customers' requests - Large message indicator - Graphical user interface tool (GUI) - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - If power is not provided by the VOiP equipment, the optional AC power supply is required

Suppliers

Company
Product
Description
Supplier Links
Uniden SIP Executive IP Deskset Phone - UIP200 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden SIP Executive IP Deskset Phone
UIP200
Uniden SIP Executive IP Deskset Phone UIP200
The SIP executive IP desktop phone features compliance with the SIP (Session Initiation Protocol) RFC3261 standards provide maximum flexibility to everyday working environments. The graphical user interface tool provides easy configurations & Firmware upgrade remotely, while the UIP200 also features a speaker phone for hands free communications. Deskset Phone Features: - SIP Standard - Applicable for IP-Centrex and IP PBX - Dual 10/100 Mbps port interface - integrated dual port 10/100 Ethernet switch - Inline Power with IEEE 802.3af Standard - using IEEE standard inline power technology, UIP200 can operate without AC-Adapter - Support ITU-T G.711 and G.729A Codec - Speakerphone - 2 Line/16 characters LCD display - 7 ways multi angle alphanumeric LCD supports - English, Spanish and French language support - 8 dedicated keys and 8 programmable keys: - Menu - Cancel - Dial - Volume (up/down) - Transfer - Headset/speaker - Hold assigned for dedicated keys and there are 8 programmable keys to accommodate/customiz e customers' requests - Large message indicator - Graphical user interface tool (GUI) - QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS) - If power is not provided by the VOiP equipment, the optional AC power supply is required

The SIP executive IP desktop phone features compliance with the SIP (Session Initiation Protocol) RFC3261 standards provide maximum flexibility to everyday working environments. The graphical user interface tool provides easy configurations & Firmware upgrade remotely, while the UIP200 also features a speaker phone for hands free communications.
Deskset Phone Features:
- SIP Standard
- Applicable for IP-Centrex and IP PBX
- Dual 10/100 Mbps port interface - integrated dual port 10/100 Ethernet switch
- Inline Power with IEEE 802.3af Standard - using IEEE standard inline power technology, UIP200 can operate without AC-Adapter
- Support ITU-T G.711 and G.729A Codec
- Speakerphone
- 2 Line/16 characters LCD display
- 7 ways multi angle alphanumeric LCD supports
- English, Spanish and French language support
- 8 dedicated keys and 8 programmable keys:
- Menu
- Cancel
- Dial
- Volume (up/down)
- Transfer
- Headset/speaker
- Hold assigned for dedicated keys and there are 8 programmable keys to accommodate/customize customers' requests
- Large message indicator
- Graphical user interface tool (GUI)
- QoS [IEEE 802.1 p/q Based and DiffServ] to ensure voice quality by utilizing QoS, VLAN tagging and Diffserv/Type of Services (ToS)
- If power is not provided by the VOiP equipment, the optional AC power supply is required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number UIP200
Product Name Uniden SIP Executive IP Deskset Phone
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details