TelephoneStuff.com Hubbell iStation Unloaded Flat Patch Panel UDXIS1U

Description
iStation Unloaded Flat Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXIS1U is 1 unit; UDXIS2U is 2 units - UDXIS1U can hold 16 ports or eight 1-unit modules - UDXIS2U can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - RoHS compliant
Description
iStation Unloaded Flat Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXIS1U is 1 unit; UDXIS2U is 2 units - UDXIS1U can hold 16 ports or eight 1-unit modules - UDXIS2U can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell iStation Unloaded Flat Patch Panel - UDXIS1U - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell iStation Unloaded Flat Patch Panel
UDXIS1U
Hubbell iStation Unloaded Flat Patch Panel UDXIS1U
iStation Unloaded Flat Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXIS1U is 1 unit; UDXIS2U is 2 units - UDXIS1U can hold 16 ports or eight 1-unit modules - UDXIS2U can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - RoHS compliant

iStation Unloaded Flat Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments.
Features:
- Panel allows for endless AV and data applications
- Rolled edge construction provides rugged strength to eliminate flex during termination
- Front-loading iStation modules allow for x-end installation and AV application modules
- Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path
- Third hand location pin provides a hands-free installation
- Centered port identification allows for greater visibility of labels and clean patch cord organization
- Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief
- Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste
- Compatible with hubbell labeling solution
- Rear-loading keystone panels compatible with HPW keystone AV connectors
- iStation panels compatible with all iStation modules
- All panels accept hubbell jacks
- Material: 16 ga. cold rolled steel
- Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium
- UDXIS1U is 1 unit; UDXIS2U is 2 units
- UDXIS1U can hold 16 ports or eight 1-unit modules
- UDXIS2U can hold 48 ports or twenty-four 1-unit modules
- Complies with EIA-310-D rack mount standard
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UDXIS1U
Product Name Hubbell iStation Unloaded Flat Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details