Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
CABLE DEPOT INC.
PP10824SH --
Cable Depot Inc.
PP10824SH
Description
Patch Panel 24 Port CAT 5e 568B Shielded
Description
Patch Panel 24 Port CAT 5e 568B Shielded
Suppliers
Company
Product
Description
Supplier Links
Cable Depot Inc.
Norcross, GA, USA
PP10824SH
PP10824SH
Patch Panel 24 Port CAT 5e 568B Shielded
Patch Panel 24 Port CAT 5e 568B Shielded
Supplier's Site
Technical Specifications
Cable Depot Inc.
Product Category
Patch Panels
Product Number
PP10824SH
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Connector Adapter Patch Panel, 24 x N-Type (f-f), DC - 11 GHz, 2U
ZT-226
View Details
RS Components, Ltd.
RJ Patch Panels
754212
Specs
Port Type
RJ Type (Modular) Connector
Ports
24
Height in U
1
View Details
MilesTek Corporation
Universal Rack Mount Sub-Panel with 3 N-Type 50 Ohm Couplers installed
REF00280
View Details
Weidmuller
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling
IE-TO-RJ45-C
Specs
Port Type
RJ Type (Modular) Connector
Ports
2
Cable Specifications
Category 6
View Details