TelephoneStuff.com Hubbell iStation Unloaded Angled Patch Panel UDXAM16

Description
iStation Unloaded Angled Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Angle panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXAM16 is 1 unit in height; UDXAM48 is 2 units in height - UDXAM16 can hold 16 ports or eight 1-unit modules - UDXAM48 can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - Dimensions: 1.75"H x 19"D - RoHS compliant
Description
iStation Unloaded Angled Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Angle panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXAM16 is 1 unit in height; UDXAM48 is 2 units in height - UDXAM16 can hold 16 ports or eight 1-unit modules - UDXAM48 can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - Dimensions: 1.75"H x 19"D - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell iStation Unloaded Angled Patch Panel - UDXAM16 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell iStation Unloaded Angled Patch Panel
UDXAM16
Hubbell iStation Unloaded Angled Patch Panel UDXAM16
iStation Unloaded Angled Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Angle panel design eliminates the need for cable management, freeing up valuable real estate - Angle allows cable to flow into cable channels - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDXAM16 is 1 unit in height; UDXAM48 is 2 units in height - UDXAM16 can hold 16 ports or eight 1-unit modules - UDXAM48 can hold 48 ports or twenty-four 1-unit modules - Complies with EIA-310-D rack mount standard - Dimensions: 1.75"H x 19"D - RoHS compliant

iStation Unloaded Angled Patch Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments.
Features:
- Angle panel design eliminates the need for cable management, freeing up valuable real estate
- Angle allows cable to flow into cable channels
- Panel allows for endless AV and data applications
- Rolled edge construction provides rugged strength to eliminate flex during termination
- Front-loading iStation modules allow for x-end installation and AV application modules
- Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path
- Third hand location pin provides a hands-free installation
- Centered port identification allows for greater visibility of labels and clean patch cord organization
- Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief
- Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste
- Compatible with hubbell labeling solution
- Rear-loading keystone panels compatible with HPW keystone AV connectors
- iStation panels compatible with all iStation modules
- All panels accept hubbell jacks
- Material: 16 ga. cold rolled steel
- Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium
- UDXAM16 is 1 unit in height; UDXAM48 is 2 units in height
- UDXAM16 can hold 16 ports or eight 1-unit modules
- UDXAM48 can hold 48 ports or twenty-four 1-unit modules
- Complies with EIA-310-D rack mount standard
- Dimensions: 1.75"H x 19"D
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UDXAM16
Product Name Hubbell iStation Unloaded Angled Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - P648UF19 - Hubbell Incorporated
Specs
Ports 48
Cable Specifications Category 6
Features UL Certified
View Details