TelephoneStuff.com Hubbell UDX Unloaded Multimedia Jack Panel UDX

Description
UDX Unloaded Multimedia Jack Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDX16E is a shielded patch panel - All panels are 1 unit except for 48-port, which is 2 units - Complies with EIA-310-D rack mount standard - RoHS compliant
Description
UDX Unloaded Multimedia Jack Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDX16E is a shielded patch panel - All panels are 1 unit except for 48-port, which is 2 units - Complies with EIA-310-D rack mount standard - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell UDX Unloaded Multimedia Jack Panel - UDX - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell UDX Unloaded Multimedia Jack Panel
UDX
Hubbell UDX Unloaded Multimedia Jack Panel UDX
UDX Unloaded Multimedia Jack Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments. Features: - Panel allows for endless AV and data applications - Rolled edge construction provides rugged strength to eliminate flex during termination - Front-loading iStation modules allow for x-end installation and AV application modules - Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path - Third hand location pin provides a hands-free installation - Centered port identification allows for greater visibility of labels and clean patch cord organization - Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief - Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste - Compatible with hubbell labeling solution - Rear-loading keystone panels compatible with HPW keystone AV connectors - iStation panels compatible with all iStation modules - All panels accept hubbell jacks - Material: 16 ga. cold rolled steel - Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium - UDX16E is a shielded patch panel - All panels are 1 unit except for 48-port, which is 2 units - Complies with EIA-310-D rack mount standard - RoHS compliant

UDX Unloaded Multimedia Jack Panel offers the greatest flexibility allowing customized field configurable patch panels that will evolve with competitive work environments.
Features:
- Panel allows for endless AV and data applications
- Rolled edge construction provides rugged strength to eliminate flex during termination
- Front-loading iStation modules allow for x-end installation and AV application modules
- Rear-loading hubbell keystone feature simplifies installation, allowing for MACs, and provides migration path
- Third hand location pin provides a hands-free installation
- Centered port identification allows for greater visibility of labels and clean patch cord organization
- Optional cable management bar (CMBR) attaches to the rack behind the panel providing excellent strain relief
- Eco-friendly packaging utilizes recyclable materials and eliminates excess packing waste
- Compatible with hubbell labeling solution
- Rear-loading keystone panels compatible with HPW keystone AV connectors
- iStation panels compatible with all iStation modules
- All panels accept hubbell jacks
- Material: 16 ga. cold rolled steel
- Ideal solution for data centers, ISP (internet service providers) and other applications where cabinet and/or rack space is at an absolute premium
- UDX16E is a shielded patch panel
- All panels are 1 unit except for 48-port, which is 2 units
- Complies with EIA-310-D rack mount standard
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number UDX
Product Name Hubbell UDX Unloaded Multimedia Jack Panel
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739437 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details