TelephoneStuff.com Bogen UHF Wireless Body-Pack Microphone System UDMS16BP

Description
UHF Wireless Body-Pack Microphone System. Features: - Body-Pack with Lavaliere Microphone (Model #: UBP16) - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Body-Pack with Lavaliere Microphone - (1) 16-Channel PLL-Synthesized UHF Receiver
Description
UHF Wireless Body-Pack Microphone System. Features: - Body-Pack with Lavaliere Microphone (Model #: UBP16) - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Body-Pack with Lavaliere Microphone - (1) 16-Channel PLL-Synthesized UHF Receiver

Suppliers

Company
Product
Description
Supplier Links
Bogen UHF Wireless Body-Pack Microphone System - UDMS16BP - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen UHF Wireless Body-Pack Microphone System
UDMS16BP
Bogen UHF Wireless Body-Pack Microphone System UDMS16BP
UHF Wireless Body-Pack Microphone System. Features: - Body-Pack with Lavaliere Microphone (Model #: UBP16) - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Body-Pack with Lavaliere Microphone - (1) 16-Channel PLL-Synthesized UHF Receiver

UHF Wireless Body-Pack Microphone System.
Features:
- Body-Pack with Lavaliere Microphone (Model #: UBP16)
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Locking 3.5mm mini-jack provides secure connection for removable microphone
- Convenient, economical operation with AAA alkaline or NiMH batteries (2x)
- 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)
- 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight
- Half-rack receiver design with front panel dual antennas, powered by wall power adapter
- DigiTRU Diversity for maximum range and dropout
protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output
- Noiseless transmitter ON/OFF switching
Package Contents:
- (1) Body-Pack with Lavaliere Microphone
- (1) 16-Channel PLL-Synthesized UHF Receiver

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UDMS16BP
Product Name Bogen UHF Wireless Body-Pack Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details