TelephoneStuff.com Uniden 5.8GHz Digital Cordless Phone with Digital.. TRU9380

Description
5.8GHz Digital Expandable Cordless Phone with Digital Answering System. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology - FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Compatible with TCX800 Handset - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life - Caller ID/Call Waiting - Displays the name and number of the caller in Call Waiting even while you are on the phone. †To activate the Caller ID features, you must subscribe through your telephone company - 14 Minutes of Digital Recording Time - New Message Waiting Indication - Base Only - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom Calling (Handset to Handset) - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Backlit Keypad and Display - Bilingual Menus (Eng/Sp) - 7 Ring Tones (4 Melodies) - Personalized Ringers - Last 5 Number Redial - Mute & Hold Features - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Earpiece & Ringer Volume Control - Ringer Off Option - Find Lost Handset / Paging Key - Wall Mountable
Description
5.8GHz Digital Expandable Cordless Phone with Digital Answering System. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology - FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Compatible with TCX800 Handset - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life - Caller ID/Call Waiting - Displays the name and number of the caller in Call Waiting even while you are on the phone. †To activate the Caller ID features, you must subscribe through your telephone company - 14 Minutes of Digital Recording Time - New Message Waiting Indication - Base Only - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom Calling (Handset to Handset) - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Backlit Keypad and Display - Bilingual Menus (Eng/Sp) - 7 Ring Tones (4 Melodies) - Personalized Ringers - Last 5 Number Redial - Mute & Hold Features - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Earpiece & Ringer Volume Control - Ringer Off Option - Find Lost Handset / Paging Key - Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz Digital Cordless Phone with Digital.. - TRU9380 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Digital Cordless Phone with Digital..
TRU9380
Uniden 5.8GHz Digital Cordless Phone with Digital.. TRU9380
5.8GHz Digital Expandable Cordless Phone with Digital Answering System. Uniden 5.8GHz Cordless Features: - 5.8 GHz Digital (FHSS) Technology - FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Compatible with TCX800 Handset - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life - Caller ID/Call Waiting - Displays the name and number of the caller in Call Waiting even while you are on the phone. †To activate the Caller ID features, you must subscribe through your telephone company - 14 Minutes of Digital Recording Time - New Message Waiting Indication - Base Only - Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom Calling (Handset to Handset) - Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook - Backlit Keypad and Display - Bilingual Menus (Eng/Sp) - 7 Ring Tones (4 Melodies) - Personalized Ringers - Last 5 Number Redial - Mute & Hold Features - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Earpiece & Ringer Volume Control - Ringer Off Option - Find Lost Handset / Paging Key - Wall Mountable

5.8GHz Digital Expandable Cordless Phone with Digital Answering System.
Uniden 5.8GHz Cordless Features:
- 5.8 GHz Digital (FHSS) Technology - FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound
- 10 Handset Maximum Expandability - Compatible with TCX800 Handset
- Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life
- Caller ID/Call Waiting - Displays the name and number of the caller in Call Waiting even while you are on the phone. †To activate the Caller ID features, you must subscribe through your telephone company
- 14 Minutes of Digital Recording Time
- New Message Waiting Indication - Base Only
- Handset Speakerphone - This feature gives you the freedom to use the handset as a speakerphone
- Conference Calling - You can connect lines 1 and 2 for a 3-way conference call
- Intercom Calling (Handset to Handset)
- Advanced Phonebook Features_70 Names - Store up to 70 names, alphabetical search, unique ringers by calling party and transfer single listing or entire phonebook
- Backlit Keypad and Display
- Bilingual Menus (Eng/Sp)
- 7 Ring Tones (4 Melodies)
- Personalized Ringers
- Last 5 Number Redial
- Mute & Hold Features
- Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation
- Earpiece & Ringer Volume Control
- Ringer Off Option
- Find Lost Handset / Paging Key
- Wall Mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TRU9380
Product Name Uniden 5.8GHz Digital Cordless Phone with Digital..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details