TelephoneStuff.com Uniden 5.8GHz Digital Expandable Cordless Phone with 3.. TRU9380-4

Description
5.8GHz Digital (FHSS) Expandable Cordless Phone with Answering System and 3 Extra Caller ID Handsets and Charging Cradles. Features: - 5.8 GHz Digital FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Digital Answering System - 14 Minutes of Digital Recording Time - New Message Waiting Indication (Base Only) - 3 Extra Caller ID Handsets and Charging Cradles Included - Caller ID/Call Waiting Displays the name and number of the caller in Call Waiting even while you are on the phone - Handset Speakerphones - Advanced Phonebook Features 70 Names - Intercom Calling (Handset to Handset) - Earpiece & Ringer Volume Control - Bilingual Menus (English and French) - Backlit Keypad Makes it easy to use in low-light conditions - 7 Ring Tones (4 Melodies) - Personalized Ringers - Ringer Off Option - Last 5 Number Redial - Mute & Hold Features - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable
Description
5.8GHz Digital (FHSS) Expandable Cordless Phone with Answering System and 3 Extra Caller ID Handsets and Charging Cradles. Features: - 5.8 GHz Digital FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Digital Answering System - 14 Minutes of Digital Recording Time - New Message Waiting Indication (Base Only) - 3 Extra Caller ID Handsets and Charging Cradles Included - Caller ID/Call Waiting Displays the name and number of the caller in Call Waiting even while you are on the phone - Handset Speakerphones - Advanced Phonebook Features 70 Names - Intercom Calling (Handset to Handset) - Earpiece & Ringer Volume Control - Bilingual Menus (English and French) - Backlit Keypad Makes it easy to use in low-light conditions - 7 Ring Tones (4 Melodies) - Personalized Ringers - Ringer Off Option - Last 5 Number Redial - Mute & Hold Features - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz Digital Expandable Cordless Phone with 3.. - TRU9380-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Digital Expandable Cordless Phone with 3..
TRU9380-4
Uniden 5.8GHz Digital Expandable Cordless Phone with 3.. TRU9380-4
5.8GHz Digital (FHSS) Expandable Cordless Phone with Answering System and 3 Extra Caller ID Handsets and Charging Cradles. Features: - 5.8 GHz Digital FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound - 10 Handset Maximum Expandability - Digital Answering System - 14 Minutes of Digital Recording Time - New Message Waiting Indication (Base Only) - 3 Extra Caller ID Handsets and Charging Cradles Included - Caller ID/Call Waiting Displays the name and number of the caller in Call Waiting even while you are on the phone - Handset Speakerphones - Advanced Phonebook Features 70 Names - Intercom Calling (Handset to Handset) - Earpiece & Ringer Volume Control - Bilingual Menus (English and French) - Backlit Keypad Makes it easy to use in low-light conditions - 7 Ring Tones (4 Melodies) - Personalized Ringers - Ringer Off Option - Last 5 Number Redial - Mute & Hold Features - Find Lost Handset / Paging Key - Headset Compatible - Wall Mountable

5.8GHz Digital (FHSS) Expandable Cordless Phone with Answering System and 3 Extra Caller ID Handsets and Charging Cradles.
Features:
- 5.8 GHz Digital FSS or frequency hopping technology secures caller privacy while providing long range and crystal clear sound
- 10 Handset Maximum Expandability
- Digital Answering System
- 14 Minutes of Digital Recording Time
- New Message Waiting Indication (Base Only)
- 3 Extra Caller ID Handsets and Charging Cradles Included
- Caller ID/Call Waiting Displays the name and number of the caller in Call Waiting even while you are on the phone
- Handset Speakerphones
- Advanced Phonebook Features 70 Names
- Intercom Calling (Handset to Handset)
- Earpiece & Ringer Volume Control
- Bilingual Menus (English and French)
- Backlit Keypad Makes it easy to use in low-light conditions
- 7 Ring Tones (4 Melodies)
- Personalized Ringers
- Ringer Off Option
- Last 5 Number Redial
- Mute & Hold Features
- Find Lost Handset / Paging Key
- Headset Compatible
- Wall Mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TRU9380-4
Product Name Uniden 5.8GHz Digital Expandable Cordless Phone with 3..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details