TelephoneStuff.com Uniden 5.8GHz 2 Line Cordless Phone TRU8866

Description
The 5.8GHz 2-line cordless phone replaces the Uniden TRU3466. Features: - 5.8 GHz DSS (Digital Spread Spectrum) technology - Expandable up to 10 handsets (TCX860) - 2 line operation - Dual keypad - Speakerphone and intercom on base and handset - Caller ID / Call Waiting (displays the name and number of the caller on call waiting even when you are on the phone) - Trilingual Caller ID display menus (English/French/Span ish) - Dynamic memory locations for Caller ID messages and phonebook locations (up to 100 numbers in total) - Voice message waiting indicator - Hearing aid compatible - UltraClear Plus True Compander Circuitry reduces interference and noise problems for excellent sound quality - AutoScan System monitors multiple channels and automatically selects the best channel to ensure crystal clear transmissions - Pulse/Tone dialing - Last 3 number redial - Flash & Pause - Page/Handset locator - Handset status LED - Handset volume control - Ringer volume control - 2.5mm headset jack - Any key answer - 4 melody ringer - 6 distinctive ring tones - Backlit keypad - Mute - Belt clip - Wall Mountable
Description
The 5.8GHz 2-line cordless phone replaces the Uniden TRU3466. Features: - 5.8 GHz DSS (Digital Spread Spectrum) technology - Expandable up to 10 handsets (TCX860) - 2 line operation - Dual keypad - Speakerphone and intercom on base and handset - Caller ID / Call Waiting (displays the name and number of the caller on call waiting even when you are on the phone) - Trilingual Caller ID display menus (English/French/Span ish) - Dynamic memory locations for Caller ID messages and phonebook locations (up to 100 numbers in total) - Voice message waiting indicator - Hearing aid compatible - UltraClear Plus True Compander Circuitry reduces interference and noise problems for excellent sound quality - AutoScan System monitors multiple channels and automatically selects the best channel to ensure crystal clear transmissions - Pulse/Tone dialing - Last 3 number redial - Flash & Pause - Page/Handset locator - Handset status LED - Handset volume control - Ringer volume control - 2.5mm headset jack - Any key answer - 4 melody ringer - 6 distinctive ring tones - Backlit keypad - Mute - Belt clip - Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz 2 Line Cordless Phone - TRU8866 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz 2 Line Cordless Phone
TRU8866
Uniden 5.8GHz 2 Line Cordless Phone TRU8866
The 5.8GHz 2-line cordless phone replaces the Uniden TRU3466. Features: - 5.8 GHz DSS (Digital Spread Spectrum) technology - Expandable up to 10 handsets (TCX860) - 2 line operation - Dual keypad - Speakerphone and intercom on base and handset - Caller ID / Call Waiting (displays the name and number of the caller on call waiting even when you are on the phone) - Trilingual Caller ID display menus (English/French/Span ish) - Dynamic memory locations for Caller ID messages and phonebook locations (up to 100 numbers in total) - Voice message waiting indicator - Hearing aid compatible - UltraClear Plus True Compander Circuitry reduces interference and noise problems for excellent sound quality - AutoScan System monitors multiple channels and automatically selects the best channel to ensure crystal clear transmissions - Pulse/Tone dialing - Last 3 number redial - Flash & Pause - Page/Handset locator - Handset status LED - Handset volume control - Ringer volume control - 2.5mm headset jack - Any key answer - 4 melody ringer - 6 distinctive ring tones - Backlit keypad - Mute - Belt clip - Wall Mountable

The 5.8GHz 2-line cordless phone replaces the Uniden TRU3466.
Features:
- 5.8 GHz DSS (Digital Spread Spectrum) technology
- Expandable up to 10 handsets (TCX860)
- 2 line operation
- Dual keypad
- Speakerphone and intercom on base and handset
- Caller ID / Call Waiting (displays the name and number of the caller on call waiting even when you are on the phone)
- Trilingual Caller ID display menus (English/French/Spanish)
- Dynamic memory locations for Caller ID messages and phonebook locations (up to 100 numbers in total)
- Voice message waiting indicator
- Hearing aid compatible
- UltraClear Plus True Compander Circuitry reduces interference and noise problems for excellent sound quality
- AutoScan System monitors multiple channels and automatically selects the best channel to ensure crystal clear transmissions
- Pulse/Tone dialing
- Last 3 number redial
- Flash & Pause
- Page/Handset locator
- Handset status LED
- Handset volume control
- Ringer volume control
- 2.5mm headset jack
- Any key answer
- 4 melody ringer
- 6 distinctive ring tones
- Backlit keypad
- Mute
- Belt clip
- Wall Mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TRU8866
Product Name Uniden 5.8GHz 2 Line Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details