TelephoneStuff.com Siemon TERA-MAX Patch Panels TM-PNL-16

Description
TERA-MAX 19 inch patch panels harness unprecedented performance and reliability in a shielded, high-density modular solution. Features: - Any combination of TERA and shielded MAX outlets can be configured in TERA-MAX patch panels - As outlets are snapped into place, resilient ground tabs and ground lugs assure that each outlet and cable is properly grounded for maximum protection from outside interference - No secondary grounding operations are required, reducing the overall termination time - Built-in cable management and strain relief are integrated onto the rear of panel Note: 1 RMS = 44.5mm (1.75 in.)
Description
TERA-MAX 19 inch patch panels harness unprecedented performance and reliability in a shielded, high-density modular solution. Features: - Any combination of TERA and shielded MAX outlets can be configured in TERA-MAX patch panels - As outlets are snapped into place, resilient ground tabs and ground lugs assure that each outlet and cable is properly grounded for maximum protection from outside interference - No secondary grounding operations are required, reducing the overall termination time - Built-in cable management and strain relief are integrated onto the rear of panel Note: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon TERA-MAX Patch Panels - TM-PNL-16 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon TERA-MAX Patch Panels
TM-PNL-16
Siemon TERA-MAX Patch Panels TM-PNL-16
TERA-MAX 19 inch patch panels harness unprecedented performance and reliability in a shielded, high-density modular solution. Features: - Any combination of TERA and shielded MAX outlets can be configured in TERA-MAX patch panels - As outlets are snapped into place, resilient ground tabs and ground lugs assure that each outlet and cable is properly grounded for maximum protection from outside interference - No secondary grounding operations are required, reducing the overall termination time - Built-in cable management and strain relief are integrated onto the rear of panel Note: 1 RMS = 44.5mm (1.75 in.)

TERA-MAX 19 inch patch panels harness unprecedented performance and reliability in a shielded, high-density modular solution.
Features:
- Any combination of TERA and shielded MAX outlets can be configured in TERA-MAX patch panels
- As outlets are snapped into place, resilient ground tabs and ground lugs assure that each outlet and cable is properly grounded for maximum protection from outside interference
- No secondary grounding operations are required, reducing the overall termination time
- Built-in cable management and strain relief are integrated onto the rear of panel
Note: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number TM-PNL-16
Product Name Siemon TERA-MAX Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
12-Port Cat. 6 Unshielded Patch Panel - TC-P12C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6
View Details