TelephoneStuff.com AT&T; 5.8 GHz Digital Corded/Cordless Telephone with.. TL74108

Description
5.8 GHz Digital Corded/Cordless Telephone with Answering System and Caller ID offers a fully integrated expandable system. 5.8GHz Digital Corded/Cordless Features: - 5.8 GHz DSS Frequency Hopping Technology - Fully Integrated Digital Answering System - 1 Additional Handset and Charger Included - Expandable System (use up to 4 handsets through a single phone jack) - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Call Transfer - Conferencing (for multi-handset systems) - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Mute - On-Hook Dialing - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 50 Name/Number Caller ID History - Caller ID/Call Waiting Capable - Display Dial - Missed Call Indicator - New Call Indicator - Voicemail Waiting Indicator - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Remote Access - Time/Day Stamp - Voice Prompts
Description
5.8 GHz Digital Corded/Cordless Telephone with Answering System and Caller ID offers a fully integrated expandable system. 5.8GHz Digital Corded/Cordless Features: - 5.8 GHz DSS Frequency Hopping Technology - Fully Integrated Digital Answering System - 1 Additional Handset and Charger Included - Expandable System (use up to 4 handsets through a single phone jack) - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Call Transfer - Conferencing (for multi-handset systems) - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Mute - On-Hook Dialing - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 50 Name/Number Caller ID History - Caller ID/Call Waiting Capable - Display Dial - Missed Call Indicator - New Call Indicator - Voicemail Waiting Indicator - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Remote Access - Time/Day Stamp - Voice Prompts

Suppliers

Company
Product
Description
Supplier Links
AT&T; 5.8 GHz Digital Corded/Cordless Telephone with.. - TL74108 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 5.8 GHz Digital Corded/Cordless Telephone with..
TL74108
AT&T; 5.8 GHz Digital Corded/Cordless Telephone with.. TL74108
5.8 GHz Digital Corded/Cordless Telephone with Answering System and Caller ID offers a fully integrated expandable system. 5.8GHz Digital Corded/Cordless Features: - 5.8 GHz DSS Frequency Hopping Technology - Fully Integrated Digital Answering System - 1 Additional Handset and Charger Included - Expandable System (use up to 4 handsets through a single phone jack) - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Call Transfer - Conferencing (for multi-handset systems) - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Mute - On-Hook Dialing - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 50 Name/Number Caller ID History - Caller ID/Call Waiting Capable - Display Dial - Missed Call Indicator - New Call Indicator - Voicemail Waiting Indicator - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Remote Access - Time/Day Stamp - Voice Prompts

5.8 GHz Digital Corded/Cordless Telephone with Answering System and Caller ID offers a fully integrated expandable system.
5.8GHz Digital Corded/Cordless Features:
- 5.8 GHz DSS Frequency Hopping Technology
- Fully Integrated Digital Answering System
- 1 Additional Handset and Charger Included
- Expandable System (use up to 4 handsets through a single phone jack)
- Speakerphone in Handset
- 50 Name/Number Directory
- Any Key Answer
- Call Transfer
- Conferencing (for multi-handset systems)
- English/Spanish/French Setup Menu
- Flash
- Handset Volume Control
- Headset Compatible (2.5 mm jack)
- Intercom
- Mute
- On-Hook Dialing
- Page
- Ringer Volume Control
- Table / Wall Convertible
- Wireless-Network Friendly
- 50 Name/Number Caller ID History
- Caller ID/Call Waiting Capable
- Display Dial
- Missed Call Indicator
- New Call Indicator
- Voicemail Waiting Indicator
- 14 Minutes of Digital Recording Time
- Call Screening/Intercept
- Remote Access
- Time/Day Stamp
- Voice Prompts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number TL74108
Product Name AT&T; 5.8 GHz Digital Corded/Cordless Telephone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details