TelephoneStuff.com GAI-Tronics Titan Metal Bodied Weather Resistant Telephone Titan

Description
Titan Metal Bodied Weather Resistant Telephone offers a robust durable design which looks good and lasts long in the most extreme outdoor conditions. The Titan range meets the acoustic performance, reliability and varying applications demanded by today's markets. Titan Weather Resistant Telephone Features: - Standard and SMART Analogue and VoIP-SIP options available - Vandal Resistant Handset and Cord - Aluminum enclosure provides weather resistance with rating of IP54 to IP66 - Keypad Options Include: - 15 and 18 button full keypad - Full Keypad with Memory - 1, 3, 6 and 18 button programmable autodiallers - 0 button CB - Multi-purpose design provides easy installation for either wall or post mounting - Easy to view and operate large tactile buttons - Standard or customized units available - CE Compliant - Inductive Coupler fitted as standard for hearing impaired - Locking option is available for extra protection if required - Available Colors: - Yellow - Gray - For use in the most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates
Description
Titan Metal Bodied Weather Resistant Telephone offers a robust durable design which looks good and lasts long in the most extreme outdoor conditions. The Titan range meets the acoustic performance, reliability and varying applications demanded by today's markets. Titan Weather Resistant Telephone Features: - Standard and SMART Analogue and VoIP-SIP options available - Vandal Resistant Handset and Cord - Aluminum enclosure provides weather resistance with rating of IP54 to IP66 - Keypad Options Include: - 15 and 18 button full keypad - Full Keypad with Memory - 1, 3, 6 and 18 button programmable autodiallers - 0 button CB - Multi-purpose design provides easy installation for either wall or post mounting - Easy to view and operate large tactile buttons - Standard or customized units available - CE Compliant - Inductive Coupler fitted as standard for hearing impaired - Locking option is available for extra protection if required - Available Colors: - Yellow - Gray - For use in the most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Titan Metal Bodied Weather Resistant Telephone - Titan - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Titan Metal Bodied Weather Resistant Telephone
Titan
GAI-Tronics Titan Metal Bodied Weather Resistant Telephone Titan
Titan Metal Bodied Weather Resistant Telephone offers a robust durable design which looks good and lasts long in the most extreme outdoor conditions. The Titan range meets the acoustic performance, reliability and varying applications demanded by today's markets. Titan Weather Resistant Telephone Features: - Standard and SMART Analogue and VoIP-SIP options available - Vandal Resistant Handset and Cord - Aluminum enclosure provides weather resistance with rating of IP54 to IP66 - Keypad Options Include: - 15 and 18 button full keypad - Full Keypad with Memory - 1, 3, 6 and 18 button programmable autodiallers - 0 button CB - Multi-purpose design provides easy installation for either wall or post mounting - Easy to view and operate large tactile buttons - Standard or customized units available - CE Compliant - Inductive Coupler fitted as standard for hearing impaired - Locking option is available for extra protection if required - Available Colors: - Yellow - Gray - For use in the most extreme conditions such as: - All Outdoor Locations - Construction Sites - Greenhouses - Pulp and Paper Mills - Food Processing Plants - Sewage Plants - Highway Call Boxes - Outdoor Sporting Facilities - Parks - Public Access Areas - Correctional Facilities - Tunnels - Parking Structures - University Campuses - Waterfronts - Public Transit Sites - Plant Entry Gates

Titan Metal Bodied Weather Resistant Telephone offers a robust durable design which looks good and lasts long in the most extreme outdoor conditions. The Titan range meets the acoustic performance, reliability and varying applications
demanded by today's markets.
Titan Weather Resistant Telephone Features:
- Standard and SMART Analogue and VoIP-SIP options available
- Vandal Resistant Handset and Cord
- Aluminum enclosure provides weather resistance with rating of IP54 to IP66
- Keypad Options Include:
- 15 and 18 button full keypad
- Full Keypad with Memory
- 1, 3, 6 and 18 button programmable autodiallers
- 0 button CB
- Multi-purpose design provides easy installation for either wall or post mounting
- Easy to view and operate large tactile buttons
- Standard or customized units available
- CE Compliant
- Inductive Coupler fitted as standard for hearing impaired
- Locking option is available for extra protection if required
- Available Colors:
- Yellow
- Gray
- For use in the most extreme conditions such as:
- All Outdoor Locations
- Construction Sites
- Greenhouses
- Pulp and Paper Mills
- Food Processing Plants
- Sewage Plants
- Highway Call Boxes
- Outdoor Sporting Facilities
- Parks
- Public Access Areas
- Correctional Facilities
- Tunnels
- Parking Structures
- University Campuses
- Waterfronts
- Public Transit Sites
- Plant Entry Gates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number Titan
Product Name GAI-Tronics Titan Metal Bodied Weather Resistant Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details