TelephoneStuff.com Chatsworth Products T-Series SteelFrame Cabinet T2050

Description
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 27.3" W x 84.9" H x 39.4" Depth - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed
Description
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 27.3" W x 84.9" H x 39.4" Depth - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products T-Series SteelFrame Cabinet - T2050 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products T-Series SteelFrame Cabinet
T2050
Chatsworth Products T-Series SteelFrame Cabinet T2050
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 27.3" W x 84.9" H x 39.4" Depth - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

T-Series SteelFrame Cabinet with top and side panels.
Features:
- Dimensions: 27.3" W x 84.9" H x 39.4" Depth
- Square punched rails
- Static load rating 1200lbs
- Lockable reversable doors
- Includes a vertical cabling ring section
- Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number T2050
Product Name Chatsworth Products T-Series SteelFrame Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 13.78 inch (350 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details