TelephoneStuff.com Chatsworth Products T-Series SteelFrame Cabinet T1053

Description
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 24" W x 84.9" H x 39.4" D - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed
Description
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 24" W x 84.9" H x 39.4" D - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products T-Series SteelFrame Cabinet - T1053 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products T-Series SteelFrame Cabinet
T1053
Chatsworth Products T-Series SteelFrame Cabinet T1053
T-Series SteelFrame Cabinet with top and side panels. Features: - Dimensions: 24" W x 84.9" H x 39.4" D - Square punched rails - Static load rating 1200lbs - Lockable reversable doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

T-Series SteelFrame Cabinet with top and side panels.
Features:
- Dimensions: 24" W x 84.9" H x 39.4" D
- Square punched rails
- Static load rating 1200lbs
- Lockable reversable doors
- Includes a vertical cabling ring section
- Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number T1053
Product Name Chatsworth Products T-Series SteelFrame Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
High-density storage - R5SEC-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details