TelephoneStuff.com Chatsworth Products T-Series SteelFrame Cabinet T1030

Description
T-Series SteelFrame Cabinet with top and side panels. Cabinet Features: - Dimensions: 24" W x 84.9" H x 33.4" D - Tapped rails - Static load rating 1200 lbs - Lockable reversible doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed
Description
T-Series SteelFrame Cabinet with top and side panels. Cabinet Features: - Dimensions: 24" W x 84.9" H x 33.4" D - Tapped rails - Static load rating 1200 lbs - Lockable reversible doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products T-Series SteelFrame Cabinet - T1030 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products T-Series SteelFrame Cabinet
T1030
Chatsworth Products T-Series SteelFrame Cabinet T1030
T-Series SteelFrame Cabinet with top and side panels. Cabinet Features: - Dimensions: 24" W x 84.9" H x 33.4" D - Tapped rails - Static load rating 1200 lbs - Lockable reversible doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

T-Series SteelFrame Cabinet with top and side panels.
Cabinet Features:
- Dimensions: 24" W x 84.9" H x 33.4" D
- Tapped rails
- Static load rating 1200 lbs
- Lockable reversible doors
- Includes a vertical cabling ring section
- Vented top panel with 6 edge protected cable access ports providing cable access wherever needed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number T1030
Product Name Chatsworth Products T-Series SteelFrame Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details