TelephoneStuff.com Southwest Data Products File Server Cabinet Frame 72".. SWE900

Description
Mounts up to six file servers, with optional removable panels for easy access for cable routing. Features: - All welded steel tubing construction - Four point leveling - Optional seismic bracing - Modular construction for a total system approach Specifications: - Dimensions: 48"(W) x 24"(D) x 72"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Three 18" deep fixed shelves - Six 18" deep roll out keyboard shelves - Different options on shelf arrangement available - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories: - SWE103 24" Side Panel - 72". - SWE103-V 24" Vented Side Panel - 72". - SWE701 Frame Coupler. - SWE705-16 Power Strip - 16 Outlet. - SWE706 Axial Fan with Cord. - SWE709 Caster Set. - SWE901-L Split Doors with Locks - 72". - SWE902-L Louvered Split Doors with Locks - 72" . - SWE904-L Split Plex Doors with Locks - 72". - SWE905 File Server Cabinet Top. - SWE905-FH File Server Cabinet Top with Fan Holes.
Description
Mounts up to six file servers, with optional removable panels for easy access for cable routing. Features: - All welded steel tubing construction - Four point leveling - Optional seismic bracing - Modular construction for a total system approach Specifications: - Dimensions: 48"(W) x 24"(D) x 72"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Three 18" deep fixed shelves - Six 18" deep roll out keyboard shelves - Different options on shelf arrangement available - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories: - SWE103 24" Side Panel - 72". - SWE103-V 24" Vented Side Panel - 72". - SWE701 Frame Coupler. - SWE705-16 Power Strip - 16 Outlet. - SWE706 Axial Fan with Cord. - SWE709 Caster Set. - SWE901-L Split Doors with Locks - 72". - SWE902-L Louvered Split Doors with Locks - 72" . - SWE904-L Split Plex Doors with Locks - 72". - SWE905 File Server Cabinet Top. - SWE905-FH File Server Cabinet Top with Fan Holes.

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products File Server Cabinet Frame 72".. - SWE900 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products File Server Cabinet Frame 72"..
SWE900
Southwest Data Products File Server Cabinet Frame 72".. SWE900
Mounts up to six file servers, with optional removable panels for easy access for cable routing. Features: - All welded steel tubing construction - Four point leveling - Optional seismic bracing - Modular construction for a total system approach Specifications: - Dimensions: 48"(W) x 24"(D) x 72"(H) - Constructed from 16 gauge carbon steel tubing - All welded construction - Three 18" deep fixed shelves - Six 18" deep roll out keyboard shelves - Different options on shelf arrangement available - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories: - SWE103 24" Side Panel - 72". - SWE103-V 24" Vented Side Panel - 72". - SWE701 Frame Coupler. - SWE705-16 Power Strip - 16 Outlet. - SWE706 Axial Fan with Cord. - SWE709 Caster Set. - SWE901-L Split Doors with Locks - 72". - SWE902-L Louvered Split Doors with Locks - 72" . - SWE904-L Split Plex Doors with Locks - 72". - SWE905 File Server Cabinet Top. - SWE905-FH File Server Cabinet Top with Fan Holes.

Mounts up to six file servers, with optional removable panels for easy access for cable routing.
Features:
- All welded steel tubing construction
- Four point leveling
- Optional seismic bracing
- Modular construction for a total system approach
Specifications:
- Dimensions: 48"(W) x 24"(D) x 72"(H)
- Constructed from 16 gauge carbon steel tubing
- All welded construction
- Three 18" deep fixed shelves
- Six 18" deep roll out keyboard shelves
- Different options on shelf arrangement available
- Colors available: IBM white, IBM blue, ASA 61 gray, and black
Standard Accessories:
- SWE103 24" Side Panel - 72".
- SWE103-V 24" Vented Side Panel - 72".
- SWE701 Frame Coupler.
- SWE705-16 Power Strip - 16 Outlet.
- SWE706 Axial Fan with Cord.
- SWE709 Caster Set.
- SWE901-L Split Doors with Locks - 72".
- SWE902-L Louvered Split Doors with Locks - 72" .
- SWE904-L Split Plex Doors with Locks - 72".
- SWE905 File Server Cabinet Top.
- SWE905-FH File Server Cabinet Top with Fan Holes.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE900
Product Name Southwest Data Products File Server Cabinet Frame 72"..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details