TelephoneStuff.com Southwest Data Products Multi-Mount Zone Cabinet SWE6000

Description
Multi-Mount Zone Cabinet is available in 3 sizes and are ideal for small premise, school, and office spaces. Houses 19" multimedia cross connect panels and active network equipment in one cabinet. Zone Cabinet Features: - Pull out telescoping 19" Rack mounted drawer for access to active equipment - Additional 19" rack space for passive devices - Compact shallow design saves space and provides aesthetically pleasing installation for office and open spaces - Secure environment with locks installed on front doors and removable side panels - Vented construction - Bottom of cabinet is built to accept optional fan kit - Flexible cable entrance options - Multiple cable tie off points for cable management - Mounting rails are provided with #10-32 mounting hardware - Active component drawer mounted on heavy duty slides - Mounting holes on 16" stud centers - Powder Coated Finish: ASA 61 Gray - Plexiglas Front Door standard Available Dimension Options: - SWE6000-6UG: - Dimensions: 13" H x 22" W x 12" D - 6 Rack Units x 7 5/8" Deep - 50 lb Capacity - SWE6000-8UMG: - Dimensions: 30.5" H x 22" W x 12" D - 4 Active Rack Units x 19.75" Deep - 4 Passive Rack Units x 7 5/8" Deep - 75 lb Capacity Total - 50 lb Active and 25 lb Passive - SWE6000-15UG: - Dimensions: 41" H x 22" W x 12" D - 4 Active Rack Units x 19" Deep - 10 Passive Rack Units x 7 5/8" Deep - 100 lb Capacity Total - 50 lb Active and 50 lb Passive
Description
Multi-Mount Zone Cabinet is available in 3 sizes and are ideal for small premise, school, and office spaces. Houses 19" multimedia cross connect panels and active network equipment in one cabinet. Zone Cabinet Features: - Pull out telescoping 19" Rack mounted drawer for access to active equipment - Additional 19" rack space for passive devices - Compact shallow design saves space and provides aesthetically pleasing installation for office and open spaces - Secure environment with locks installed on front doors and removable side panels - Vented construction - Bottom of cabinet is built to accept optional fan kit - Flexible cable entrance options - Multiple cable tie off points for cable management - Mounting rails are provided with #10-32 mounting hardware - Active component drawer mounted on heavy duty slides - Mounting holes on 16" stud centers - Powder Coated Finish: ASA 61 Gray - Plexiglas Front Door standard Available Dimension Options: - SWE6000-6UG: - Dimensions: 13" H x 22" W x 12" D - 6 Rack Units x 7 5/8" Deep - 50 lb Capacity - SWE6000-8UMG: - Dimensions: 30.5" H x 22" W x 12" D - 4 Active Rack Units x 19.75" Deep - 4 Passive Rack Units x 7 5/8" Deep - 75 lb Capacity Total - 50 lb Active and 25 lb Passive - SWE6000-15UG: - Dimensions: 41" H x 22" W x 12" D - 4 Active Rack Units x 19" Deep - 10 Passive Rack Units x 7 5/8" Deep - 100 lb Capacity Total - 50 lb Active and 50 lb Passive

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Multi-Mount Zone Cabinet - SWE6000 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Multi-Mount Zone Cabinet
SWE6000
Southwest Data Products Multi-Mount Zone Cabinet SWE6000
Multi-Mount Zone Cabinet is available in 3 sizes and are ideal for small premise, school, and office spaces. Houses 19" multimedia cross connect panels and active network equipment in one cabinet. Zone Cabinet Features: - Pull out telescoping 19" Rack mounted drawer for access to active equipment - Additional 19" rack space for passive devices - Compact shallow design saves space and provides aesthetically pleasing installation for office and open spaces - Secure environment with locks installed on front doors and removable side panels - Vented construction - Bottom of cabinet is built to accept optional fan kit - Flexible cable entrance options - Multiple cable tie off points for cable management - Mounting rails are provided with #10-32 mounting hardware - Active component drawer mounted on heavy duty slides - Mounting holes on 16" stud centers - Powder Coated Finish: ASA 61 Gray - Plexiglas Front Door standard Available Dimension Options: - SWE6000-6UG: - Dimensions: 13" H x 22" W x 12" D - 6 Rack Units x 7 5/8" Deep - 50 lb Capacity - SWE6000-8UMG: - Dimensions: 30.5" H x 22" W x 12" D - 4 Active Rack Units x 19.75" Deep - 4 Passive Rack Units x 7 5/8" Deep - 75 lb Capacity Total - 50 lb Active and 25 lb Passive - SWE6000-15UG: - Dimensions: 41" H x 22" W x 12" D - 4 Active Rack Units x 19" Deep - 10 Passive Rack Units x 7 5/8" Deep - 100 lb Capacity Total - 50 lb Active and 50 lb Passive

Multi-Mount Zone Cabinet is available in 3 sizes and are ideal for small premise, school, and office spaces. Houses 19" multimedia cross connect panels and active network equipment in one cabinet.
Zone Cabinet Features:
- Pull out telescoping 19" Rack mounted drawer for access to active equipment
- Additional 19" rack space for passive devices
- Compact shallow design saves space and provides aesthetically pleasing installation for office and open spaces
- Secure environment with locks installed on front doors and removable side panels
- Vented construction
- Bottom of cabinet is built to accept optional fan kit
- Flexible cable entrance options
- Multiple cable tie off points for cable management
- Mounting rails are provided with #10-32 mounting hardware
- Active component drawer mounted on heavy duty slides
- Mounting holes on 16" stud centers
- Powder Coated Finish: ASA 61 Gray
- Plexiglas Front Door standard
Available Dimension Options:
- SWE6000-6UG:
- Dimensions: 13" H x 22" W x 12" D
- 6 Rack Units x 7 5/8" Deep
- 50 lb Capacity
- SWE6000-8UMG:
- Dimensions: 30.5" H x 22" W x 12" D
- 4 Active Rack Units x 19.75" Deep
- 4 Passive Rack Units x 7 5/8" Deep
- 75 lb Capacity Total - 50 lb Active and 25 lb Passive
- SWE6000-15UG:
- Dimensions: 41" H x 22" W x 12" D
- 4 Active Rack Units x 19" Deep
- 10 Passive Rack Units x 7 5/8" Deep
- 100 lb Capacity Total - 50 lb Active and 50 lb Passive

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE6000
Product Name Southwest Data Products Multi-Mount Zone Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile toolboxes - GT-5GHG34004P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details