TelephoneStuff.com Southwest Data Products Mini Floor Cabinet- Mesh Front.. SWE5002

Description
Features: - Provides a secure small floor mounted cabinet to house servers & data wiring devices - Heights to fit under counters & desks - 19" wide rack mounting unit - Vented Sides - Optional Plexiglas, Perforated or Solid doors - Front door & rear doors are field reversible - Locks installed on front and rear doors - Stackable - All welded steel construction - Cage Nut Mounting rails (2 pr.) are fully adjustable front to rear with bag of (24) M6 and 12-24 Caged Nuts & screws included - Four 2” cable entry knockouts in front and rear - Provided with fan holes top and bottom - Removable base legs - Optional Casters - Choice of colors Specifications: - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards, fully adjustable - Door frames are constructed from carbon steel
Description
Features: - Provides a secure small floor mounted cabinet to house servers & data wiring devices - Heights to fit under counters & desks - 19" wide rack mounting unit - Vented Sides - Optional Plexiglas, Perforated or Solid doors - Front door & rear doors are field reversible - Locks installed on front and rear doors - Stackable - All welded steel construction - Cage Nut Mounting rails (2 pr.) are fully adjustable front to rear with bag of (24) M6 and 12-24 Caged Nuts & screws included - Four 2” cable entry knockouts in front and rear - Provided with fan holes top and bottom - Removable base legs - Optional Casters - Choice of colors Specifications: - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards, fully adjustable - Door frames are constructed from carbon steel

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Mini Floor Cabinet- Mesh Front.. - SWE5002 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Mini Floor Cabinet- Mesh Front..
SWE5002
Southwest Data Products Mini Floor Cabinet- Mesh Front.. SWE5002
Features: - Provides a secure small floor mounted cabinet to house servers & data wiring devices - Heights to fit under counters & desks - 19" wide rack mounting unit - Vented Sides - Optional Plexiglas, Perforated or Solid doors - Front door & rear doors are field reversible - Locks installed on front and rear doors - Stackable - All welded steel construction - Cage Nut Mounting rails (2 pr.) are fully adjustable front to rear with bag of (24) M6 and 12-24 Caged Nuts & screws included - Four 2” cable entry knockouts in front and rear - Provided with fan holes top and bottom - Removable base legs - Optional Casters - Choice of colors Specifications: - Constructed from carbon steel - All welded construction - Front and rear caged nut rails punched on EIA standards, fully adjustable - Door frames are constructed from carbon steel

Features:
- Provides a secure small floor mounted cabinet to house servers & data wiring devices
- Heights to fit under counters & desks
- 19" wide rack mounting unit
- Vented Sides
- Optional Plexiglas, Perforated or Solid doors
- Front door & rear doors are field reversible
- Locks installed on front and rear doors
- Stackable
- All welded steel construction
- Cage Nut Mounting rails (2 pr.) are fully adjustable front to rear with bag of (24) M6 and 12-24 Caged Nuts & screws included
- Four 2” cable entry knockouts in front and rear
- Provided with fan holes top and bottom
- Removable base legs
- Optional Casters
- Choice of colors
Specifications:
- Constructed from carbon steel
- All welded construction
- Front and rear caged nut rails punched on EIA standards, fully adjustable
- Door frames are constructed from carbon steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE5002
Product Name Southwest Data Products Mini Floor Cabinet- Mesh Front..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details