TelephoneStuff.com Southwest Data Products 3 RU, LDF Wall Cabinet - 17".. SWE4448

Description
3 RU, LDF Wall Cabinet - 17" Deep provideds a compact shallow design that is ideal for small premise, school, and office spaces Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3u rack space for 19" hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17” deep and 3 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant
Description
3 RU, LDF Wall Cabinet - 17" Deep provideds a compact shallow design that is ideal for small premise, school, and office spaces Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3u rack space for 19" hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17” deep and 3 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 3 RU, LDF Wall Cabinet - 17".. - SWE4448 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 3 RU, LDF Wall Cabinet - 17"..
SWE4448
Southwest Data Products 3 RU, LDF Wall Cabinet - 17".. SWE4448
3 RU, LDF Wall Cabinet - 17" Deep provideds a compact shallow design that is ideal for small premise, school, and office spaces Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 3u rack space for 19" hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (28" deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17” deep and 3 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant

3 RU, LDF Wall Cabinet - 17" Deep provideds a compact shallow design that is ideal for small premise, school, and office spaces
Wall Cabinet Features:
- Available with or without Dual Corbin Locks (CAT60)
- Houses 19" multimedia cross connect panels and active network equipment in one cabinet
- 3u rack space for 19" hubs, UPS, etc.
- Additional rack space for 19" patch panels that hinge down for front access of terminations
- Optional rail placement provides for deeper equipment
mounting (28" deep)
- Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides
- Secure environment with lock installed on front door
- Vented construction provides dissipation of 160 watts without fan
- Door is field reversible from left to right
- Mounting provisions for duplex electrical box
- Multiple cable tie-off points for cable management
- Multiple mounting holes in rear allow for variances in wall studs when mounting
- Ground studs for grounding door to base
- Constructed from 16 gauge carbon steel fully welded
- 100 lb capacity
- Multiple mounting holes on 16" stud centers
- 3u vertical oriented rack space 17” deep and 3 passive rack
units
- Top and bottom of cabinet accept optional fan kit
- UL 1950 compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE4448
Product Name Southwest Data Products 3 RU, LDF Wall Cabinet - 17"..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details