TelephoneStuff.com Southwest Data Products 5 RU, LDF Wall Cabinet - 11".. SWE4447

Description
5 RU, LDF Wall Cabinet - 11" Deep provides a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19” hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (20” deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 5u vertical oriented rack space 11” deep and 4 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant
Description
5 RU, LDF Wall Cabinet - 11" Deep provides a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19” hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (20” deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 5u vertical oriented rack space 11” deep and 4 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 5 RU, LDF Wall Cabinet - 11".. - SWE4447 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 5 RU, LDF Wall Cabinet - 11"..
SWE4447
Southwest Data Products 5 RU, LDF Wall Cabinet - 11".. SWE4447
5 RU, LDF Wall Cabinet - 11" Deep provides a compact shallow design that is ideal for small premise, school, and office spaces. Wall Cabinet Features: - Available with or without Dual Corbin Locks (CAT60) - Houses 19" multimedia cross connect panels and active network equipment in one cabinet - 5u rack space for 19” hubs, UPS, etc. - Additional rack space for 19" patch panels that hinge down for front access of terminations - Optional rail placement provides for deeper equipment mounting (20” deep) - Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides - Secure environment with lock installed on front door - Vented construction provides dissipation of 160 watts without fan - Door is field reversible from left to right - Mounting provisions for duplex electrical box - Multiple cable tie-off points for cable management - Multiple mounting holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 5u vertical oriented rack space 11” deep and 4 passive rack units - Top and bottom of cabinet accept optional fan kit - UL 1950 compliant

5 RU, LDF Wall Cabinet - 11" Deep provides a compact shallow design that is ideal for small premise, school, and office spaces.
Wall Cabinet Features:
- Available with or without Dual Corbin Locks (CAT60)
- Houses 19" multimedia cross connect panels and active network equipment in one cabinet
- 5u rack space for 19” hubs, UPS, etc.
- Additional rack space for 19" patch panels that hinge down for front access of terminations
- Optional rail placement provides for deeper equipment
mounting (20” deep)
- Cable entrance points include 1/2" conduit knockouts and standard WM 4000 raceway entrance on all sides
- Secure environment with lock installed on front door
- Vented construction provides dissipation of 160 watts without fan
- Door is field reversible from left to right
- Mounting provisions for duplex electrical box
- Multiple cable tie-off points for cable management
- Multiple mounting holes in rear allow for variances in wall studs when mounting
- Ground studs for grounding door to base
- Constructed from 16 gauge carbon steel fully welded
- 100 lb capacity
- Multiple mounting holes on 16" stud centers
- 5u vertical oriented rack space 11” deep and 4 passive rack
units
- Top and bottom of cabinet accept optional fan kit
- UL 1950 compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE4447
Product Name Southwest Data Products 5 RU, LDF Wall Cabinet - 11"..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1770281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details