TelephoneStuff.com Southwest Data Products Patch Panel Wall Frame - 72"H SWE410

Description
19" wide rack mount with 78" vertical panel space (44 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE101-L 24" Door with Lock - 72". - SWE102-L Louvered Door with Lock - 72". - SWE104-L 24" Plex Door with Lock - 72". - SWE401 10" Side Panel - 72". - SWE402 Hinged Mounting Rail Assembly. - SWE700 Mounting Rails (Pair) - 72". - SWE701 Frame Coupler - 72". - SWE702 Standard/MUX Shelf. - SWE705-16 Power Strip - 16 Outlet.
Description
19" wide rack mount with 78" vertical panel space (44 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE101-L 24" Door with Lock - 72". - SWE102-L Louvered Door with Lock - 72". - SWE104-L 24" Plex Door with Lock - 72". - SWE401 10" Side Panel - 72". - SWE402 Hinged Mounting Rail Assembly. - SWE700 Mounting Rails (Pair) - 72". - SWE701 Frame Coupler - 72". - SWE702 Standard/MUX Shelf. - SWE705-16 Power Strip - 16 Outlet.

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Patch Panel Wall Frame - 72"H - SWE410 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Patch Panel Wall Frame - 72"H
SWE410
Southwest Data Products Patch Panel Wall Frame - 72"H SWE410
19" wide rack mount with 78" vertical panel space (44 rack spaces). Features: - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black Standard Accessories - SWE101-L 24" Door with Lock - 72". - SWE102-L Louvered Door with Lock - 72". - SWE104-L 24" Plex Door with Lock - 72". - SWE401 10" Side Panel - 72". - SWE402 Hinged Mounting Rail Assembly. - SWE700 Mounting Rails (Pair) - 72". - SWE701 Frame Coupler - 72". - SWE702 Standard/MUX Shelf. - SWE705-16 Power Strip - 16 Outlet.

19" wide rack mount with 78" vertical panel space (44 rack spaces).
Features:
- All welded 16 gauge steel tubing construction
- Optional removable panels create easy access for cable routing
- Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Modular construction for a total system approach
- Wall mounted
- Dimensions: 24"(W) x 10"(D) x 72"(H)
- Colors available: IBM white, IBM blue, ASA 61 gray, and black
Standard Accessories
- SWE101-L 24" Door with Lock - 72".
- SWE102-L Louvered Door with Lock - 72".
- SWE104-L 24" Plex Door with Lock - 72".
- SWE401 10" Side Panel - 72".
- SWE402 Hinged Mounting Rail Assembly.
- SWE700 Mounting Rails (Pair) - 72".
- SWE701 Frame Coupler - 72".
- SWE702 Standard/MUX Shelf.
- SWE705-16 Power Strip - 16 Outlet.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number SWE410
Product Name Southwest Data Products Patch Panel Wall Frame - 72"H
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7388552 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details