TelephoneStuff.com Southwest Data Products Zone Consolidation Wall Cabinet SWE4001-12UDBLK

Description
Solid front door standard and is field reversible from left to right swing. Locks installed on front doors and rear section. Available in a 24" or 12" depth, with 12, 18, or 26 rack spaces. Wall Cabinet Features: - 19" wide rack mount unit - All welded steel construction - Mounting rails are tapped #10-32 and are fully adjustable front to rear - Dual swing unit provides access to rear of equipment - Lift off style rear hinge with security hardware to allow separation of rear section only in the open position and is field reversible from left to right swing - Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section - Provided with the ability for future addition of fan in top and bottom of center section - Ventilated sides of center section for maximum cooling - Colors available: IBM white and black - Note: Standard is left hand swing. To rapidly change to right hand swing order hinge kit part number SWE4510-A Specifications: - Constructed from carbon steel - All welded construction - Mounting rails are zinc plated 14 gauge carbon steel construction with all holes tapped #10-32 EIA standard spacing - Plexiglas doors are constructed from carbon steel frame with plex insert - 12" deep units have 10.5" usable depth - 24" deep units have 22.5" usable depth - 12 rack spaces - 100 lb. weight capacity - 18 rack spaces - 125 lb. weight capacity - 26 rack spaces - 150 lb. weight capacity Standard Accessories: - MR22.75 Mounting Rails (Pair) - 12U - MR35 Mounting Rails (Pair) - 18U - MR47.25 Mounting Rails (Pair) - 26U - SWE4510-A Right Hand Swing Hinge Kit (Fits all 4000 Series Cabinets) - SWE706 Axial Fan with Cord 110 CFM
Description
Solid front door standard and is field reversible from left to right swing. Locks installed on front doors and rear section. Available in a 24" or 12" depth, with 12, 18, or 26 rack spaces. Wall Cabinet Features: - 19" wide rack mount unit - All welded steel construction - Mounting rails are tapped #10-32 and are fully adjustable front to rear - Dual swing unit provides access to rear of equipment - Lift off style rear hinge with security hardware to allow separation of rear section only in the open position and is field reversible from left to right swing - Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section - Provided with the ability for future addition of fan in top and bottom of center section - Ventilated sides of center section for maximum cooling - Colors available: IBM white and black - Note: Standard is left hand swing. To rapidly change to right hand swing order hinge kit part number SWE4510-A Specifications: - Constructed from carbon steel - All welded construction - Mounting rails are zinc plated 14 gauge carbon steel construction with all holes tapped #10-32 EIA standard spacing - Plexiglas doors are constructed from carbon steel frame with plex insert - 12" deep units have 10.5" usable depth - 24" deep units have 22.5" usable depth - 12 rack spaces - 100 lb. weight capacity - 18 rack spaces - 125 lb. weight capacity - 26 rack spaces - 150 lb. weight capacity Standard Accessories: - MR22.75 Mounting Rails (Pair) - 12U - MR35 Mounting Rails (Pair) - 18U - MR47.25 Mounting Rails (Pair) - 26U - SWE4510-A Right Hand Swing Hinge Kit (Fits all 4000 Series Cabinets) - SWE706 Axial Fan with Cord 110 CFM

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Zone Consolidation Wall Cabinet - SWE4001-12UDBLK - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Zone Consolidation Wall Cabinet
SWE4001-12UDBLK
Southwest Data Products Zone Consolidation Wall Cabinet SWE4001-12UDBLK
Solid front door standard and is field reversible from left to right swing. Locks installed on front doors and rear section. Available in a 24" or 12" depth, with 12, 18, or 26 rack spaces. Wall Cabinet Features: - 19" wide rack mount unit - All welded steel construction - Mounting rails are tapped #10-32 and are fully adjustable front to rear - Dual swing unit provides access to rear of equipment - Lift off style rear hinge with security hardware to allow separation of rear section only in the open position and is field reversible from left to right swing - Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section - Provided with the ability for future addition of fan in top and bottom of center section - Ventilated sides of center section for maximum cooling - Colors available: IBM white and black - Note: Standard is left hand swing. To rapidly change to right hand swing order hinge kit part number SWE4510-A Specifications: - Constructed from carbon steel - All welded construction - Mounting rails are zinc plated 14 gauge carbon steel construction with all holes tapped #10-32 EIA standard spacing - Plexiglas doors are constructed from carbon steel frame with plex insert - 12" deep units have 10.5" usable depth - 24" deep units have 22.5" usable depth - 12 rack spaces - 100 lb. weight capacity - 18 rack spaces - 125 lb. weight capacity - 26 rack spaces - 150 lb. weight capacity Standard Accessories: - MR22.75 Mounting Rails (Pair) - 12U - MR35 Mounting Rails (Pair) - 18U - MR47.25 Mounting Rails (Pair) - 26U - SWE4510-A Right Hand Swing Hinge Kit (Fits all 4000 Series Cabinets) - SWE706 Axial Fan with Cord 110 CFM

Solid front door standard and is field reversible from left to right swing. Locks installed on front doors and rear section. Available in a 24" or 12" depth, with 12, 18, or 26 rack spaces.
Wall Cabinet Features:
- 19" wide rack mount unit
- All welded steel construction
- Mounting rails are tapped #10-32 and are fully adjustable front to rear
- Dual swing unit provides access to rear of equipment
- Lift off style rear hinge with security hardware to allow separation of rear section only in the open position and is field reversible from left to right swing
- Three 3" cable entrance holes and two 3/4" knock outs in both top and bottom of rear section
- Provided with the ability for future addition of fan in top and bottom of center section
- Ventilated sides of center section for maximum cooling
- Colors available: IBM white and black
- Note: Standard is left hand swing. To rapidly change to right hand swing order hinge kit part number SWE4510-A
Specifications:
- Constructed from carbon steel
- All welded construction
- Mounting rails are zinc plated 14 gauge carbon steel construction with all holes tapped #10-32 EIA standard spacing
- Plexiglas doors are constructed from carbon steel frame with plex insert
- 12" deep units have 10.5" usable depth
- 24" deep units have 22.5" usable depth
- 12 rack spaces - 100 lb. weight capacity
- 18 rack spaces - 125 lb. weight capacity
- 26 rack spaces - 150 lb. weight capacity
Standard Accessories:
- MR22.75 Mounting Rails (Pair) - 12U
- MR35 Mounting Rails (Pair) - 18U
- MR47.25 Mounting Rails (Pair) - 26U
- SWE4510-A Right Hand Swing Hinge Kit (Fits all 4000 Series Cabinets)
- SWE706 Axial Fan with Cord 110 CFM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE4001-12UDBLK
Product Name Southwest Data Products Zone Consolidation Wall Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details