TelephoneStuff.com Southwest Data Products Patch Panel Wall Frame 72".. SWE400

Description
Patch Panel Wall Frame 72" High Features: - 19" wide rack mount - 66" vertical panel space (37 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black
Description
Patch Panel Wall Frame 72" High Features: - 19" wide rack mount - 66" vertical panel space (37 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Patch Panel Wall Frame 72".. - SWE400 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Patch Panel Wall Frame 72"..
SWE400
Southwest Data Products Patch Panel Wall Frame 72".. SWE400
Patch Panel Wall Frame 72" High Features: - 19" wide rack mount - 66" vertical panel space (37 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Wall mounted - Dimensions: 24"(W) x 10"(D) x 72"(H) - Colors available: IBM white, IBM blue, ASA 61 gray, and black

Patch Panel Wall Frame 72" High
Features:
- 19" wide rack mount
- 66" vertical panel space (37 rack spaces)
- All welded 16 gauge steel tubing construction
- Optional removable panels create easy access for cable routing
- Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Modular construction for a total system approach
- Wall mounted
- Dimensions: 24"(W) x 10"(D) x 72"(H)
- Colors available: IBM white, IBM blue, ASA 61 gray, and black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number SWE400
Product Name Southwest Data Products Patch Panel Wall Frame 72"..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details