TelephoneStuff.com Southwest Data Products Two Compartment Co-Location Cabinet SWE3000-2C

Description
Two Compartment Co-Location Cabinet Side panels have security feature to prevent unauthorized removal while lift off handle provides side access. Co-Location Cabinet Features: - Available in 19" and 23" wide rack mount - 2 compartment cabinet - 35" vertical panel space (20 rack spaces per compartment) - Separate and secure locking compartments allow individualized access - Cabinet compartments are interchangeable in the field - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable from front to rear - Locking front and rear mesh doors for each compartment - Pagoda style top with 4 fan holes and cable entry - Compartment dividers vented to allow air circulation - Four point leveling - Total weight capacity = 1000 lbs (evenly distributed) - All welded construction - Unit shipped completely assembled - 19" Unit Dimensions: 84" H x 26" W x 38" D - 23" Unit Dimensions: 84" H x 30" W x 38" D - Colors available: Black, IBM Blue, IBM White, ASA 61 Gray Package Content: - (1) SWE315 Frame - 84". - (4) MR35 Mounting Rails (2 Pair Per Compartment) - (1) SWE10-32-B25 Bag of (25) #10-32 Screws - (4) SWE125 Mesh Door - Two Compartment - 84" - (2) SWE331 Louvered Side Panel - 84" - (1) SWE332-FH Top with 4 Fan Holes and Cable Entry - (1) SWE380-V Vented Divider
Description
Two Compartment Co-Location Cabinet Side panels have security feature to prevent unauthorized removal while lift off handle provides side access. Co-Location Cabinet Features: - Available in 19" and 23" wide rack mount - 2 compartment cabinet - 35" vertical panel space (20 rack spaces per compartment) - Separate and secure locking compartments allow individualized access - Cabinet compartments are interchangeable in the field - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable from front to rear - Locking front and rear mesh doors for each compartment - Pagoda style top with 4 fan holes and cable entry - Compartment dividers vented to allow air circulation - Four point leveling - Total weight capacity = 1000 lbs (evenly distributed) - All welded construction - Unit shipped completely assembled - 19" Unit Dimensions: 84" H x 26" W x 38" D - 23" Unit Dimensions: 84" H x 30" W x 38" D - Colors available: Black, IBM Blue, IBM White, ASA 61 Gray Package Content: - (1) SWE315 Frame - 84". - (4) MR35 Mounting Rails (2 Pair Per Compartment) - (1) SWE10-32-B25 Bag of (25) #10-32 Screws - (4) SWE125 Mesh Door - Two Compartment - 84" - (2) SWE331 Louvered Side Panel - 84" - (1) SWE332-FH Top with 4 Fan Holes and Cable Entry - (1) SWE380-V Vented Divider

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Two Compartment Co-Location Cabinet - SWE3000-2C - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Two Compartment Co-Location Cabinet
SWE3000-2C
Southwest Data Products Two Compartment Co-Location Cabinet SWE3000-2C
Two Compartment Co-Location Cabinet Side panels have security feature to prevent unauthorized removal while lift off handle provides side access. Co-Location Cabinet Features: - Available in 19" and 23" wide rack mount - 2 compartment cabinet - 35" vertical panel space (20 rack spaces per compartment) - Separate and secure locking compartments allow individualized access - Cabinet compartments are interchangeable in the field - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable from front to rear - Locking front and rear mesh doors for each compartment - Pagoda style top with 4 fan holes and cable entry - Compartment dividers vented to allow air circulation - Four point leveling - Total weight capacity = 1000 lbs (evenly distributed) - All welded construction - Unit shipped completely assembled - 19" Unit Dimensions: 84" H x 26" W x 38" D - 23" Unit Dimensions: 84" H x 30" W x 38" D - Colors available: Black, IBM Blue, IBM White, ASA 61 Gray Package Content: - (1) SWE315 Frame - 84". - (4) MR35 Mounting Rails (2 Pair Per Compartment) - (1) SWE10-32-B25 Bag of (25) #10-32 Screws - (4) SWE125 Mesh Door - Two Compartment - 84" - (2) SWE331 Louvered Side Panel - 84" - (1) SWE332-FH Top with 4 Fan Holes and Cable Entry - (1) SWE380-V Vented Divider

Two Compartment Co-Location Cabinet Side panels have security feature to prevent unauthorized removal while lift off handle provides side access.
Co-Location Cabinet Features:
- Available in 19" and 23" wide rack mount
- 2 compartment cabinet - 35" vertical panel space (20 rack spaces per compartment)
- Separate and secure locking compartments allow individualized access
- Cabinet compartments are interchangeable in the field
- All welded 16 gauge steel tubing construction
- Mounting rails tapped #10-32 on EIA standards and are fully adjustable from front to rear
- Locking front and rear mesh doors for each compartment
- Pagoda style top with 4 fan holes and cable entry
- Compartment dividers vented to allow air circulation
- Four point leveling
- Total weight capacity = 1000 lbs (evenly distributed)
- All welded construction
- Unit shipped completely assembled
- 19" Unit Dimensions: 84" H x 26" W x 38" D
- 23" Unit Dimensions: 84" H x 30" W x 38" D
- Colors available: Black, IBM Blue, IBM White, ASA 61 Gray
Package Content:
- (1) SWE315 Frame - 84".
- (4) MR35 Mounting Rails (2 Pair Per Compartment)
- (1) SWE10-32-B25 Bag of (25) #10-32 Screws
- (4) SWE125 Mesh Door - Two Compartment - 84"
- (2) SWE331 Louvered Side Panel - 84"
- (1) SWE332-FH Top with 4 Fan Holes and Cable Entry
- (1) SWE380-V Vented Divider

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE3000-2C
Product Name Southwest Data Products Two Compartment Co-Location Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Tool Bags - 217967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polyamide, Polypropylene
Height 3.94 inch (100 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details