TelephoneStuff.com Southwest Data Products Pre-configured 72" Cabinet SWE300-V1

Description
Pre-configured 72" Cabinet with 19" wide rack mount and 66" Vertical Panel space (37 rack spaces). Cabinet Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 32" D - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold separately) Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet
Description
Pre-configured 72" Cabinet with 19" wide rack mount and 66" Vertical Panel space (37 rack spaces). Cabinet Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 32" D - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold separately) Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Pre-configured 72" Cabinet - SWE300-V1 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Pre-configured 72" Cabinet
SWE300-V1
Southwest Data Products Pre-configured 72" Cabinet SWE300-V1
Pre-configured 72" Cabinet with 19" wide rack mount and 66" Vertical Panel space (37 rack spaces). Cabinet Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 32" D - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold separately) Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet

Pre-configured 72" Cabinet with 19" wide rack mount and 66" Vertical Panel space (37 rack spaces).
Cabinet Features:
- All welded 16 gauge steel tubing construction
- Removable side panels create easy access for cable routing
- Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Front smoked Plexiglas door with lock
- Vented pagoda style top
- Solid rear door with lock
- Sixteen outlet breaker protected power strip
- Four point leveling
- Modular construction for a total system approach
- Unit shipped completely assembled
- Dimensions: 72" H x 26" W x 32" D
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- NOTE: Cabinet must be equipped with front and back mounting rails
- NOTE: Must use SWE302-FH fan top (sold separately)
Package Content:
- (1) SWE100 Patch Panel Frame - 72"
- (1) SWE101-L 24" Door with Lock - 72"
- (2) SWE103 24" Side Panel - 72"
- (1) SWE104-L 24" Plexiglas Door with Lock - 72"
- (1) SWE105 Patch Panel Top
- (1) SWE700 Mounting Rails (Pair) - 72"
- (1) SWE705-16 Power Strip - 16 Outlet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE300-V1
Product Name Southwest Data Products Pre-configured 72" Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Trays - 1250934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tpr
Height 5.00 inch (127 mm)
View Details
Door cabinets - R5AEE-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details