TelephoneStuff.com Southwest Data Products Patch Panel Frame 48" High SWE120

Description
48" high patch panel frame with 19" or 23" rack mount, 24U capacity. Patch Panel Frame Features: - 19" or 23" wide rack mount - 42" vertical panel space (24 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Four point leveling - Optional seismic bracing - Colors available: IBM White, IBM Blue, ASA 61 Gray, Black
Description
48" high patch panel frame with 19" or 23" rack mount, 24U capacity. Patch Panel Frame Features: - 19" or 23" wide rack mount - 42" vertical panel space (24 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Four point leveling - Optional seismic bracing - Colors available: IBM White, IBM Blue, ASA 61 Gray, Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Patch Panel Frame 48" High - SWE120 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Patch Panel Frame 48" High
SWE120
Southwest Data Products Patch Panel Frame 48" High SWE120
48" high patch panel frame with 19" or 23" rack mount, 24U capacity. Patch Panel Frame Features: - 19" or 23" wide rack mount - 42" vertical panel space (24 rack spaces) - All welded 16 gauge steel tubing construction - Optional removable panels create easy access for cable routing - Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Modular construction for a total system approach - Four point leveling - Optional seismic bracing - Colors available: IBM White, IBM Blue, ASA 61 Gray, Black

48" high patch panel frame with 19" or 23" rack mount, 24U capacity.
Patch Panel Frame Features:
- 19" or 23" wide rack mount
- 42" vertical panel space (24 rack spaces)
- All welded 16 gauge steel tubing construction
- Optional removable panels create easy access for cable routing
- Optional mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Modular construction for a total system approach
- Four point leveling
- Optional seismic bracing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number SWE120
Product Name Southwest Data Products Patch Panel Frame 48" High
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739421 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details