TelephoneStuff.com Southwest Data Products Pre-configured 84" Cabinet SWE110-V1

Description
Pre-configured 84" Cabinet has 19" Wide Rack Mount with 78" Vertical Panel Space (44 rack spaces). Pre-configured Cabinet Features: - All welded 16 gauge steel tubing construction - Removable panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 84" H x 26" W x 26" D - Color available: Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE105-FH Fan Top (Sold Separately) Package Content: - (1) SWE110 Patch Panel Frame - 84" - (1) SWE111-L 24" Door with Lock - 84" - (2) SWE113 24" Side Panel - 84" - (1) SWE114-L 24" Plexiglas Door with Lock - 84" - (1) SWE105 Patch Panel Top - (1) SWE730 Mounting Rails (Pair) - 84" - (1) SWE705-16 Power Strip - 16 Outlet
Description
Pre-configured 84" Cabinet has 19" Wide Rack Mount with 78" Vertical Panel Space (44 rack spaces). Pre-configured Cabinet Features: - All welded 16 gauge steel tubing construction - Removable panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 84" H x 26" W x 26" D - Color available: Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE105-FH Fan Top (Sold Separately) Package Content: - (1) SWE110 Patch Panel Frame - 84" - (1) SWE111-L 24" Door with Lock - 84" - (2) SWE113 24" Side Panel - 84" - (1) SWE114-L 24" Plexiglas Door with Lock - 84" - (1) SWE105 Patch Panel Top - (1) SWE730 Mounting Rails (Pair) - 84" - (1) SWE705-16 Power Strip - 16 Outlet

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Pre-configured 84" Cabinet - SWE110-V1 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Pre-configured 84" Cabinet
SWE110-V1
Southwest Data Products Pre-configured 84" Cabinet SWE110-V1
Pre-configured 84" Cabinet has 19" Wide Rack Mount with 78" Vertical Panel Space (44 rack spaces). Pre-configured Cabinet Features: - All welded 16 gauge steel tubing construction - Removable panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Front smoked Plexiglas door with lock - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 84" H x 26" W x 26" D - Color available: Black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE105-FH Fan Top (Sold Separately) Package Content: - (1) SWE110 Patch Panel Frame - 84" - (1) SWE111-L 24" Door with Lock - 84" - (2) SWE113 24" Side Panel - 84" - (1) SWE114-L 24" Plexiglas Door with Lock - 84" - (1) SWE105 Patch Panel Top - (1) SWE730 Mounting Rails (Pair) - 84" - (1) SWE705-16 Power Strip - 16 Outlet

Pre-configured 84" Cabinet has 19" Wide Rack Mount with 78" Vertical Panel Space (44 rack spaces).
Pre-configured Cabinet Features:
- All welded 16 gauge steel tubing construction
- Removable panels create easy access for cable routing
- Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear
- Front smoked Plexiglas door with lock
- Vented pagoda style top
- Solid rear door with lock
- Sixteen outlet breaker protected power strip
- Four point leveling
- Modular construction for a total system approach
- Unit shipped completely assembled
- Dimensions: 84" H x 26" W x 26" D
- Color available: Black
- NOTE: Cabinet must be equipped with front and back mounting rails
- NOTE: Must use SWE105-FH Fan Top (Sold Separately)
Package Content:
- (1) SWE110 Patch Panel Frame - 84"
- (1) SWE111-L 24" Door with Lock - 84"
- (2) SWE113 24" Side Panel - 84"
- (1) SWE114-L 24" Plexiglas Door with Lock - 84"
- (1) SWE105 Patch Panel Top
- (1) SWE730 Mounting Rails (Pair) - 84"
- (1) SWE705-16 Power Strip - 16 Outlet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE110-V1
Product Name Southwest Data Products Pre-configured 84" Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary drawer cabinets - R5ADD-4401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details