TelephoneStuff.com Southwest Data Products Pre-configured 72" Cabinet SWE100-V1

Description
Pre-configured 72" cabinet has front smoked Plexiglas door with lock and removable panels for easy access for cable routing. Cabinet Features: - 19" wide rack mount - 66" Vertical Panel Space (37 Rack Spaces) - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 26" D Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet
Description
Pre-configured 72" cabinet has front smoked Plexiglas door with lock and removable panels for easy access for cable routing. Cabinet Features: - 19" wide rack mount - 66" Vertical Panel Space (37 Rack Spaces) - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 26" D Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Pre-configured 72" Cabinet - SWE100-V1 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Pre-configured 72" Cabinet
SWE100-V1
Southwest Data Products Pre-configured 72" Cabinet SWE100-V1
Pre-configured 72" cabinet has front smoked Plexiglas door with lock and removable panels for easy access for cable routing. Cabinet Features: - 19" wide rack mount - 66" Vertical Panel Space (37 Rack Spaces) - All welded 16 gauge steel tubing construction - Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear - Vented pagoda style top - Solid rear door with lock - Sixteen outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach - Unit shipped completely assembled - Dimensions: 72" H x 26" W x 26" D Package Content: - (1) SWE100 Patch Panel Frame - 72" - (1) SWE101-L 24" Door with Lock - 72" - (2) SWE103 24" Side Panel - 72" - (1) SWE104-L 24" Plexiglas Door with Lock - 72" - (1) SWE105 Patch Panel Top - (1) SWE700 Mounting Rails (Pair) - 72" - (1) SWE705-16 Power Strip - 16 Outlet

Pre-configured 72" cabinet has front smoked Plexiglas door with lock and removable panels for easy access for cable routing.
Cabinet Features:
- 19" wide rack mount
- 66" Vertical Panel Space (37 Rack Spaces)
- All welded 16 gauge steel tubing construction
- Mounting rails tapped #10-32 on EIA standards and are fully adjustable front to rear
- Vented pagoda style top
- Solid rear door with lock
- Sixteen outlet breaker protected power strip
- Four point leveling
- Modular construction for a total system approach
- Unit shipped completely assembled
- Dimensions: 72" H x 26" W x 26" D
Package Content:
- (1) SWE100 Patch Panel Frame - 72"
- (1) SWE101-L 24" Door with Lock - 72"
- (2) SWE103 24" Side Panel - 72"
- (1) SWE104-L 24" Plexiglas Door with Lock - 72"
- (1) SWE105 Patch Panel Top
- (1) SWE700 Mounting Rails (Pair) - 72"
- (1) SWE705-16 Power Strip - 16 Outlet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE100-V1
Product Name Southwest Data Products Pre-configured 72" Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SEC-874853 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Storage Cabinets - 175497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details