TelephoneStuff.com Erico Strut-to-Strut Clamp (Box of 100) STS

Description
The STS Clamp eliminates additional attachments to building structure by permitting quick attachment to existing strut trapeze. Features: - Fast assembly of half-slot strut into back-to-back strut - Alternative to welded strut or traditional hardware (nuts, bolt and washers) - Allows dissimilar half-slot channel to be joined, regardless of profile size or finish - Eliminates job delays because of non-stocked welded strut - No more loose parts - Easily installed using a 1/2" nutdriver - Ideal for prefab or special applications - Can be used on any ERISTRUT or half-slot strut (with minimum half-slot dimensions of 9/16" and 7/8") - Box of 100 - Load capacity of 1000 lbs
Description
The STS Clamp eliminates additional attachments to building structure by permitting quick attachment to existing strut trapeze. Features: - Fast assembly of half-slot strut into back-to-back strut - Alternative to welded strut or traditional hardware (nuts, bolt and washers) - Allows dissimilar half-slot channel to be joined, regardless of profile size or finish - Eliminates job delays because of non-stocked welded strut - No more loose parts - Easily installed using a 1/2" nutdriver - Ideal for prefab or special applications - Can be used on any ERISTRUT or half-slot strut (with minimum half-slot dimensions of 9/16" and 7/8") - Box of 100 - Load capacity of 1000 lbs

Suppliers

Company
Product
Description
Supplier Links
Erico Strut-to-Strut Clamp (Box of 100) - STS - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Strut-to-Strut Clamp (Box of 100)
STS
Erico Strut-to-Strut Clamp (Box of 100) STS
The STS Clamp eliminates additional attachments to building structure by permitting quick attachment to existing strut trapeze. Features: - Fast assembly of half-slot strut into back-to-back strut - Alternative to welded strut or traditional hardware (nuts, bolt and washers) - Allows dissimilar half-slot channel to be joined, regardless of profile size or finish - Eliminates job delays because of non-stocked welded strut - No more loose parts - Easily installed using a 1/2" nutdriver - Ideal for prefab or special applications - Can be used on any ERISTRUT or half-slot strut (with minimum half-slot dimensions of 9/16" and 7/8") - Box of 100 - Load capacity of 1000 lbs

The STS Clamp eliminates additional attachments to building structure by permitting quick attachment to existing strut trapeze.
Features:
- Fast assembly of half-slot strut into back-to-back strut
- Alternative to welded strut or traditional hardware (nuts, bolt and washers)
- Allows dissimilar half-slot channel to be joined, regardless of profile size or finish
- Eliminates job delays because of non-stocked welded strut
- No more loose parts
- Easily installed using a 1/2" nutdriver
- Ideal for prefab or special applications
- Can be used on any ERISTRUT or half-slot strut (with minimum half-slot dimensions of 9/16" and 7/8")
- Box of 100
- Load capacity of 1000 lbs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number STS
Product Name Erico Strut-to-Strut Clamp (Box of 100)
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details