Lutron Electronics Co., Inc. Standard Wall Plate CW-5-SS

Description
" DESIGNER, SCREWLESS TYPE METAL MATERIAL STAINLESS STEEL FINISH (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet
Description
" DESIGNER, SCREWLESS TYPE METAL MATERIAL STAINLESS STEEL FINISH (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-5-SS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-5-SS
Standard Wall Plate CW-5-SS
" DESIGNER, SCREWLESS TYPE METAL MATERIAL STAINLESS STEEL FINISH (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "

"

  • DESIGNER, SCREWLESS TYPE
  • METAL MATERIAL
  • STAINLESS STEEL FINISH
  • (5) DIMMER/FAN SPEED CONTROL CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT
  • INCLUDES BLACK PLASTIC TRIM/ADAPTER
  • APPROVAL UL 20/1472, CSA, NOM
  • APPLICABLE STANDARD ISO 9001
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-5-SS
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details